EN
  • EN
  • DE

MAX9920ASA

Part No MAX9920ASA
Manufacturer Maxim Integrated
Description -20V to +75V Input Range, Precision Uni-/Bidirectional, Current-Sense Amplifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1215495-MAX9920ASA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Sensing & Instrumentation, Signal Processing
Ultra Librarian 3D Model Ultra Librarian MAX9920ASA CAD Model

Description

Maxim Integrated MAX9920ASA Precision Sensor Interface

The MAX9920ASA from Maxim Integrated is a sophisticated sensor interface IC designed to amplify and extract the differential signal from a variety of sensors, particularly those used for automotive and industrial applications. This precision sensor interface is tailored for use with variable reluctance sensors (VRS), also known as magnetic speed sensors or passive magnetic sensors, which are commonly used to measure the speed of a rotating ferrous target.

Key Features

  • Wide Operating Voltage Range: The MAX9920 is capable of operating across a broad voltage range, typically from 4.5V to 5.5V, making it suitable for various electrical environments.
  • High Accuracy: It offers exceptional accuracy and signal clarity due to its integrated precision resistors and high-quality amplification circuitry.
  • Adjustable Sensitivity: Users can adjust the sensitivity of the device to match the requirements of the sensor and the application, ensuring optimal performance.
  • Integrated Fault Detection: The MAX9920ASA includes built-in fault detection capabilities, providing safeguards against overvoltage, undervoltage, and overtemperature conditions.
  • Low Power Consumption: Designed with power efficiency in mind, this IC minimizes power consumption, which is critical for battery-operated and energy-conscious systems.
  • Robust Design: The device is engineered to withstand harsh environments, making it reliable for automotive and industrial applications where temperatures and conditions can be extreme.

Applications

The MAX9920ASA is highly versatile and can be used in a variety of applications. It is ideal for automotive applications such as camshaft and crankshaft position sensing, transmission speed sensing, and anti-lock braking systems (ABS). In the industrial sector, it can be used for motor control, flow metering, and any other application that requires precise movement detection.

Package and Availability

This interface IC is available in an 8-pin SOIC package, which is suitable for surface-mount technology (SMT) and offers a compact footprint for space-constrained applications. The MAX9920ASA is part of Maxim Integrated's commitment to providing robust and reliable sensor solutions to the market.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4545 $54.5450
23+ $4.4755 $102.9365
35+ $4.3357 $151.7495
48+ $4.1958 $201.3984
62+ $4.0560 $251.4720
83+ $3.6364 $301.8212
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 61 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess