EN
  • EN
  • DE

MAX9927AEE/V+

Part No MAX9927AEE/V+
Manufacturer Maxim Integrated
Catalog Interface - Sensor and Detector Interfaces
Description IC VR SENSOR INTERFACE 16QSOP  /  
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Sensor and Detector Interfaces
Mfr Analog Devices Inc./Maxim Integrated
Series Automotive, AEC-Q100
Package Tube
Type Sensor Interface
Input Type Differential
Output Type Logic
Current - Supply 10 mA
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package 16-QSOP
Base Product Number MAX9927
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 100
Win Source Part Number 1075882-MAX9927AEE/V+
Ultra Librarian 3D Model Ultra Librarian MAX9927AEE/V+ CAD Model

Description

The MAX9927AEE/V+ by Maxim Integrated is a highly robust and versatile variable reluctance sensor interface designed to condition signals from magnetic sensors used in automotive and industrial applications. This advanced sensor interface is ideal for processing signals from crankshafts, camshafts, and other rotating elements, providing precise timing and speed information to the control system.

Key Features

  • Dual Differential Sensor Inputs: The MAX9927AEE/V+ can interface with two separate sensor inputs, allowing for redundancy or the monitoring of two separate signals simultaneously.
  • Wide Operating Voltage Range: This device operates over a broad range of supply voltages from 4.5V to 5.5V, making it suitable for various automotive and industrial environments.
  • High-Temperature Operation: Designed to withstand extreme conditions, it operates reliably over a temperature range of -40°C to +125°C.
  • Adaptive Peak Threshold: The MAX9927AEE/V+ features an adaptive peak threshold which dynamically adjusts to input signal variations, ensuring consistent detection of signal peaks for accurate timing.
  • Integrated Protection: It includes reverse battery protection, input protection against automotive transients, and an internal current limiter, safeguarding the device and the system it is integrated into.

Applications

  • Automotive engine timing
  • Transmission speed sensing
  • Anti-lock braking systems
  • Industrial motor control

Technical Specifications

ParameterValue Supply Voltage (V<sub>CC)4.5V to 5.5V Operating Temperature-40°C to +125°C Package16-SSOP Interface TypeAnalog

The MAX9927AEE/V+ is an ideal solution for designers looking for a reliable and accurate way to process signals from variable reluctance sensors in challenging environments. With its robust feature set and high level of integration, it simplifies design and enhances the reliability of the overall system.

You May Also Be Interested in

ScioSense
Sensor Interface Ultrasonic flow converter with CPU in QFN40
Need more? Email Us
Semtech Corporation
IC DAS ZOOM ADC 3INP SPI 16MLPQ
Need more? Email Us
Melexis Technologies NV
Sensor Interface Automotive small sensor interface
Need more? Email Us
Microchip Technology
IC SENSOR FUSION MOVEA 84TFBGA
Need more? Email Us
Semtech Corporation
IC DAS PRESSURE/TEMP SENS 12MLPD
Need more? Email Us
Texas Instruments
IC DIG CONV 14TSSOP
Lowest to $2.6974
ABLIC U.S.A. Inc.
IC SIGNAL DETECTION SOT23-5
Need more? Email Us
Semtech Corporation
IC DAS ZOOM ADC 2INPUT 16MLPQ
Need more? Email Us
Microchip Technology
IC SENSOR FUSION MOVEA 84TFBGA
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.8699 $64.3495
11+ $10.5601 $116.1611
17+ $10.2300 $173.9100
24+ $9.9000 $237.6000
31+ $9.5700 $296.6700
41+ $8.5800 $351.7800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess