The MAX9934TAUA+T from Maxim Integrated is a high-quality, precision current-sense amplifier that offers a unique combination of features designed to enhance performance in a wide range of applications. This component is part of Maxim's industry-leading family of current-sense amplifiers, which are engineered to provide accurate current measurement in systems that require monitoring of power consumption, load current, and overcurrent conditions.
Key Features
- High Accuracy: The MAX9934TAUA+T boasts an impressive accuracy level, making it suitable for precise current-sensing tasks.
- Wide Input Common-Mode Range: This device can handle a broad range of common-mode voltages, ensuring versatility across various applications.
- Low Quiescent Current: Its low power consumption makes it an ideal choice for battery-powered and energy-efficient systems.
- Variable Gain Options: The product offers selectable gain settings, providing flexibility to match the sensitivity requirements of different circuits.
- Compact Package: The MAX9934TAUA+T comes in a small 8-pin µMAX package, perfect for space-constrained applications.
Applications
The device is suitable for a variety of applications, including but not limited to:
- Battery Management Systems
- Power Management Modules
- Portable Devices
- Automotive Systems
- Industrial Control Systems
Technical Specifications
The MAX9934TAUA+T operates over a wide temperature range and is characterized by the following specifications:
- Supply Voltage Range: 3V to 28V
- Operating Temperature: -40°C to +125°C
- Gain Accuracy: ±0.5% (typical)
- Package Type: 8-pin µMAX
With its robust design, the MAX9934TAUA+T is engineered to provide reliable performance in the most demanding environments, making it a preferred choice for designers looking for a high-precision current-sense solution.