EN
  • EN
  • DE

MAX9943AUA

Part No MAX9943AUA
Manufacturer Maxim Integrated
Description High-Voltage, Precision, Low-Power Op Amps Rail-to-Rail Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1215502-MAX9943AUA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX9943AUA CAD Model

Description

The MAX9943AUA from Maxim Integrated is a high-performance precision operational amplifier designed to address a wide range of analog applications. This device is well-suited for systems requiring low voltage noise, low input bias current, and high speed. The MAX9943AUA offers a unique combination of features that make it ideal for sensor interfaces, active filters, and industrial process controls.

Key Features

  • Low Offset Voltage: The MAX9943AUA boasts a low input offset voltage, which ensures high accuracy in measurement and control systems.
  • High Gain Bandwidth Product: With a high gain bandwidth product, this operational amplifier can handle a wide range of frequencies, making it suitable for high-speed amplification tasks.
  • Low Noise: The device is designed with low voltage noise performance, which is critical for applications where signal integrity is paramount.
  • Power Efficiency: It operates with a low supply current, contributing to the overall power efficiency of the system it is integrated into.
  • Wide Supply Range: The MAX9943AUA can operate over a wide supply voltage range, providing flexibility in various power supply scenarios.
  • Robustness: The operational amplifier is built to be robust, with features that protect against overvoltage and ESD events.

Applications

This versatile operational amplifier can be used in numerous applications, including:

  • Precision data acquisition systems
  • Active filters and amplifiers
  • Medical instrumentation
  • Industrial control systems
  • Professional audio equipment

Package and Availability

The MAX9943AUA is available in an 8-pin µMAX package, which is optimized for space-constrained applications. Maxim Integrated provides comprehensive support for this product, including detailed datasheets, application notes, and design resources to facilitate integration into your projects.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess