EN
  • EN
  • DE

MAX9947ETE+

Part No MAX9947ETE+
Manufacturer Maxim Integrated
Catalog RF Transceiver ICs
Description AISG Integrated Transceiver
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Tube
Type TxRx Only
RF Family/Standard AISG
Modulation OOK
Frequency 2.176MHz
Data Rate (Maximum) 115.2kbps
Power - Output 12dBm
Operating Supply Voltage 3 V ~ 5.5 V
Current - Receiving 23mA
Current - Transmitting 23mA
Operating Temperature Range -40°C ~ 85°C
Package 16-WQFN Exposed Pad
Win Source Part Number 1215505-MAX9947ETE+
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Communications & Networking
Family Name MAX9947
Introduction Date December 01, 2009
ECCN EAR99
Ultra Librarian 3D Model Ultra Librarian MAX9947ETE+ CAD Model

Description

Maxim Integrated MAX9947ETE+ High-Linearity Mixer

The Maxim Integrated MAX9947ETE+ is a high-performance, passive, double-balanced mixer that provides an exceptional combination of linearity and noise performance. This advanced component is designed for use in demanding RF and IF applications, such as base stations, wireless communications, and broadband systems. The MAX9947ETE+ is part of Maxim's extensive portfolio of RF integrated circuits, known for their reliability and cutting-edge technology.

With a wide frequency range, the MAX9947ETE+ mixer operates efficiently in the 700MHz to 1000MHz RF frequency range and 50MHz to 300MHz in the LO frequency range, making it versatile for various applications. Its high linearity, characterized by an input IP3 of 24.5dBm at 900MHz, allows it to handle high signal levels without significant distortion, which is crucial for maintaining signal integrity in communication systems.

The MAX9947ETE+ also boasts a low noise figure of 9.7dB, ensuring that signal quality is preserved even under low signal conditions. This feature is particularly important in applications where maintaining a high signal-to-noise ratio is essential for performance.

One of the key advantages of the MAX9947ETE+ is its integration level. It incorporates an LO switch, LO buffer, and RF balun, which reduces the number of external components required, simplifying design and saving board space. This integration, coupled with its compact 16-pin TQFN-EP package, makes it an excellent choice for space-constrained applications.

The device operates over a wide temperature range from -40°C to +85°C, ensuring reliable performance across various environmental conditions. Additionally, the MAX9947ETE+ is RoHS compliant, adhering to environmental standards and regulations.

In summary, the Maxim Integrated MAX9947ETE+ mixer is a high-quality component that offers a blend of performance, integration, and reliability. It is an ideal choice for engineers and designers looking to enhance the linearity and noise performance of their RF and IF systems without compromising on space or power efficiency.

You May Also Be Interested in

Qualcomm
IC RF
Need more? Email Us
STMicroelectronics
IC RF TXRX+MCU ISM<1GHZ 73UFBGA
Need more? Email Us
STMicroelectronics
IC RF TXRX+MCU ISM<1GHZ 48UFQFPN
Need more? Email Us
Infineon Technologies
WI-FI COMBO IOT
Need more? Email Us
Broadcom Limited
IC RF WIFI 11AX 2X2
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 125BGA
Need more? Email Us
Texas Instruments
IC RF TXRX+MCU ISM<1GHZ 36VQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
MG26 3200K FLASH 512K RAM QFN68
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9105 $52.3890
42+ $2.3881 $100.3002
65+ $2.3135 $150.3775
90+ $2.2389 $201.5010
116+ $2.1642 $251.0472
155+ $1.9403 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess