EN
  • EN
  • DE

MAXM17625AMB+

Part No MAXM17625AMB+
Manufacturer Maxim Integrated
Catalog Power Supplies Board Mount DCDC Converters
Description 2.7V TO 5.5V / Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 3.3V 600mA 2.7V - 5.5V Input
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount - DC DC Converters
Mfr Analog Devices Inc./Maxim Integrated
Package Strip
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 2.7V
Voltage - Input (Max) 5.5V
Voltage - Output 1 0.8 ~ 3.3V
Current - Output (Max) 600mA
Applications ITE (Commercial)
Features Adjustable Output
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 10-SMD Module
Size / Dimension 0.10" L x 0.08" W x 0.05" H (2.6mm x 2.1mm x 1.3mm)
Supplier Device Package 10-eMGA (2.6x2.1)
Control Features Enable, Active Low
Standard Package 10
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1340700-MAXM17625AMB+
Ultra Librarian 3D Model Ultra Librarian MAXM17625AMB+ CAD Model

Description

Maxim Integrated's MAXM17625AMB+ Power Module

The MAXM17625AMB+ is a highly integrated, efficient, and versatile DC-DC power module from Maxim Integrated, designed to simplify power design for a wide range of applications. This compact, high-performance module integrates a synchronous step-down regulator with built-in inductors, capacitors, and resistors, providing a complete power solution that minimizes design time and reduces board space requirements.

Key Features

  • Wide Input Voltage Range: The module operates from a 4.5V to 36V input, making it suitable for various supply voltages and capable of withstanding transients and surges without additional components.
  • Adjustable Output Voltage: It offers an adjustable output voltage from 0.9V to 12V, accommodating a broad spectrum of power needs for different ICs and systems.
  • High Efficiency: With its integrated synchronous rectification, the MAXM17625AMB+ achieves high efficiency, which is critical for thermal management and energy savings in compact designs.
  • Compact Solution: The module's small 2.6mm x 3.0mm x 1.5mm package saves precious board space, making it ideal for space-constrained applications.
  • Integrated Components: The inclusion of built-in inductors and capacitors reduces the need for external components, simplifying the design and reducing the bill of materials.
  • Easy to Use: The power module requires minimal external components, making it easy to use and reducing the risk of design errors.

Applications

The MAXM17625AMB+ is an excellent choice for a variety of applications, including but not limited to:

  • Point-of-Load (POL) power supplies
  • Industrial control and automation
  • Telecommunications and networking equipment
  • Automotive infotainment and telematics
  • Portable and battery-powered devices

In summary, the MAXM17625AMB+ from Maxim Integrated offers designers a robust, efficient, and space-saving power solution that can be rapidly deployed across multiple platforms, reducing development time and accelerating time-to-market for a wide range of electronic products.

You May Also Be Interested in

Silergy Corp
1.2MHz Step-down type Adjustable 800mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
SCT
1.2MHz Step-down type Adjustable 600mA TSOT-23-6L Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2183
Silergy Corp
Buck-Boost 200kHz~600kHz Adjustable 3V~20V QFN-30(5x5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.2373
HGSEMI
Buck Switching Regulator IC Adjustable 1.2V~37V 1 Output 3A TO-263-5
Lowest to $1.1642
Microne
650kHz Boost Adjustable 600mV~12V 2A SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1575
SG Micro Corp
Step-down type Adjustable 2A 500mV~4V TDFN-8AL(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
Silergy Corp
1.2MHz Step-down type Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2038
IK Semicon Co., Ltd
52kHz Step-down type Adjustable 1.217V~1.243V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.9343
P-DUKE Technology, Inc.
External/Internal Power Supply Accessories RoHS
Lowest to $34.9254

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess