EN
  • EN
  • DE

MAXQ1004-B01+

Part No MAXQ1004-B01+
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers
Description MAXQ1004 AUTH MICRO 16 TQFN LF  /  
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific
Mfr Analog Devices Inc./Maxim Integrated
Package Tube
Product Status Obsolete
Applications Authentication
Core Processor MAXQ20
Program Memory Type FLASH (16kB), ROM (4kB)
Controller Series MAXQ™
RAM Size 640 x 8
Interface 1-Wire®, SPI
Number of I/O 8
Voltage - Supply 1.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-WQFN Exposed Pad
Supplier Device Package 16-TQFN (4x4)
Base Product Number MAXQ1004
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 8542.31.0001
Other Names MAXMAXMAXQ1004-B01+,MAXQ1004B01,90-M1004+B01-ND,90-M1004+B01,2156-MAXQ1004-B01+-MA
Standard Package 75
Win Source Part Number 1028298-MAXQ1004-B01+
Ultra Librarian 3D Model Ultra Librarian MAXQ1004-B01+ CAD Model

Description

MAXQ1004-B01+ Microcontroller Overview

The MAXQ1004-B01+ is a highly integrated microcontroller from Maxim Integrated, designed to provide a secure and efficient solution for a wide range of embedded applications. This device is part of Maxim's MAXQ family of low-power RISC microcontrollers that are known for their robust security features and power efficiency.

Key Features

  • Advanced Security: The MAXQ1004-B01+ is equipped with state-of-the-art security features including a secure bootloader, hardware-based AES encryption, and a true random number generator (TRNG). These features ensure the integrity and confidentiality of data, making it ideal for applications that require stringent security measures such as financial systems, access control, and secure communications.
  • High Performance: With its RISC architecture, this microcontroller delivers high-speed processing capabilities that are essential for real-time applications. Its efficient design allows for low power consumption without compromising on performance.
  • Flexible I/O Options: The device offers a variety of input/output options, including SPI, I2C, and UART interfaces, providing designers with the flexibility to connect a wide range of peripherals and sensors.
  • Integrated Peripherals: The MAXQ1004-B01+ comes with integrated peripherals such as timers, watchdog timers, and pulse-width modulation (PWM) controllers, which help to reduce the overall system component count and save on board space.

Applications

The MAXQ1004-B01+ is suitable for a multitude of applications where security and efficiency are paramount. It is particularly well-suited for:

  • Point-of-Sale (POS) terminals
  • Secure data storage and transmission
  • Industrial control systems
  • Smart card readers
  • Healthcare devices

Technical Specifications

The MAXQ1004-B01+ operates within a wide temperature range and is available in a compact package. Detailed technical specifications can be obtained from the Maxim Integrated datasheet, ensuring that engineers can evaluate the microcontroller's suitability for their specific design requirements.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess