EN
  • EN
  • DE

MAXQ2000-RBX

Part No MAXQ2000-RBX
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 56TQFN / Low-Power LCD Microcontroller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Core Size 16-Bit
Speed 20MHz
Connectivity 1-Wire , SPI, UART/USART
Peripherals LCD, POR, PWM, WDT
Number of I/O 50
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
RAM Size 2K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 2.75V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 56-WFQFN Exposed Pad
Supplier Device Package 56-TQFN (8x8)
Part Number Series MAXQ2000
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809145-MAXQ2000-RBX
Ultra Librarian 3D Model Ultra Librarian MAXQ2000-RBX CAD Model

Description

The MAXQ2000-RBX from Maxim Integrated is a high-performance, low-power, 16-bit RISC microcontroller designed to deliver efficient computation for a wide array of applications. This microcontroller is an ideal choice for designers who require a balanced combination of power efficiency and processing capability.

The MAXQ2000-RBX features a robust architecture that includes a 16-bit RISC CPU offering a maximum clock speed of up to 10MHz, which is capable of executing most instructions in a single clock cycle. This makes it exceptionally fast and efficient for various tasks, ranging from simple control operations to more complex algorithms.

With its integrated 32KB of flash memory and 2KB of RAM, the MAXQ2000-RBX provides ample space for code storage and sufficient RAM for data processing, which are critical for embedded systems. The inclusion of flash memory also allows for in-system programmability, which ensures easy updates and maintenance of the application firmware.

Connectivity is a strong suit for this microcontroller, as it includes a full-duplex UART, SPI™, and I²C compatible serial interfaces, allowing for seamless communication with peripherals and other microcontrollers. This makes it a versatile choice for embedded systems that require external communication or sensor integration.

The MAXQ2000-RBX also boasts an array of built-in peripherals, including an 8-channel, 10-bit A/D converter, which allows for precise analog signal measurement. This is especially useful in applications requiring sensor data acquisition, such as industrial control systems or monitoring devices.

Power management is yet another feature that sets the MAXQ2000-RBX apart. Its low-power design, with multiple power-saving modes, ensures that it can be used in battery-powered devices where power consumption is critical. This makes it ideal for portable devices, remote sensors, and other applications where efficiency is paramount.

Overall, the MAXQ2000-RBX microcontroller from Maxim Integrated is a powerful and versatile solution for a multitude of embedded applications. Its high level of integration, coupled with its power efficiency, makes it a smart choice for designers seeking a reliable and capable microcontroller.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess