EN
  • EN
  • DE

MAXQ2100B02

Part No MAXQ2100B02
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 707696-MAXQ2100B02
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAXQ2100B02 CAD Model

Description

The MAXQ2100B02 is a high-performance, low-power, 16-bit RISC microcontroller from Maxim Integrated, designed to cater to a wide range of embedded applications. This microcontroller is part of the MAXQ family, which is known for its efficient operation and robust instruction set, making it an ideal solution for designers looking to optimize power consumption without sacrificing computational speed or flexibility.

Key Features:

  • High-Performance 16-bit RISC Core: The MAXQ2100B02 is built around a powerful 16-bit RISC core, enabling fast and efficient processing for complex tasks.
  • Low Power Consumption: This microcontroller is engineered to operate with minimal power, making it suitable for battery-powered and portable devices where energy efficiency is critical.
  • Integrated Peripherals: It comes with a range of built-in peripherals, including timers, serial communication interfaces, and analog-to-digital converters, reducing the need for external components and simplifying design.
  • Flexible Memory Options: The MAXQ2100B02 features a mix of on-chip memory, including flash and RAM, providing designers with the flexibility to choose the optimal memory configuration for their application.

Applications:

The versatility of the MAXQ2100B02 makes it suitable for a broad spectrum of applications, including but not limited to:

  • Industrial control systems
  • Consumer electronics
  • Medical devices
  • Automotive components
  • Energy management systems

Technical Specifications:

Parameter Value
CPU 16-bit RISC
Operating Voltage 2.7V to 3.6V
Memory Flash and RAM
Communication Interfaces SPI, UART, I²C
Temperature Range -40°C to +85°C

With its robust feature set and Maxim Integrated's reputation for quality, the MAXQ2100B02 microcontroller stands out as a reliable choice for developers demanding high performance and low power in their embedded systems.

You May Also Be Interested in

Maxim Integrated
Lowest to $8.1208
Maxim Integrated
Lowest to $4.4930
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC SUPERVISOR MPU 5V 8-UMAX
Need more? Email Us
Maxim Integrated
IC REG LDO ADJ 2A 14TSSOP
Need more? Email Us
Maxim Integrated
IC POWER MANAGEMENT
Lowest to $12.8228
Maxim Integrated
IC VREF SHUNT ADJ SC70
Lowest to $0.5401
Maxim Integrated
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.7939 $62.3512
19+ $6.3952 $121.5088
28+ $6.1954 $173.4712
39+ $5.9956 $233.8284
50+ $5.7958 $289.7900
67+ $5.1963 $348.1521
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,900 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess