EN
  • EN
  • DE

MAXQ30-FPBM-TFP3L#

Part No MAXQ30-FPBM-TFP3L#
Manufacturer Maxim Integrated
Catalog In - Circuit Programmers, Emulators, and Debuggers
Description DEV BOARD FOR SOCS / ZON™ - Programmer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Programmers, Emulators, and Debuggers
Mfr Analog Devices Inc./Maxim Integrated
Package Box
Type Programmer
For Use With/Related Products ZON™
Contents Board(s)
Base Product Number MAXQ30
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8523.59.0000
Win Source Part Number 1348853-MAXQ30-FPBM-TFP3L#
Ultra Librarian 3D Model Ultra Librarian MAXQ30-FPBM-TFP3L# CAD Model

Description

The MAXQ30-FPBM-TFP3L# is a highly sophisticated, low-power microcontroller unit (MCU) from Maxim Integrated, designed to cater to a wide range of embedded applications. This product is part of Maxim's MAXQ family of microcontrollers, which are known for their power efficiency and reliability.

Key Features

  • Advanced Core: The MAXQ30 core is a 16-bit RISC microcontroller that provides a balance between high performance and low power consumption, making it ideal for battery-powered and portable applications.
  • Low Power Operation: It operates with a minimal power requirement, supporting various power-saving modes to extend battery life in end applications.
  • Memory: The device is equipped with ample memory, including both flash and RAM, to handle complex operations and data storage without the need for external memory components.
  • Peripherals: A suite of on-chip peripherals enhances the functionality of the MCU, including communication interfaces, timers, and analog-to-digital converters (ADCs).
  • Robust Security: Security features are built into the MAXQ30-FPBM-TFP3L#, ensuring protection against unauthorized access and safeguarding intellectual property.
  • Temperature Range: The MCU operates over an extended temperature range, making it suitable for industrial and automotive environments where temperatures can be extreme.

Applications

The versatile nature of the MAXQ30-FPBM-TFP3L# allows it to be used in a variety of applications, including but not limited to:

  • Portable medical devices
  • Industrial control systems
  • Battery management systems
  • Smart sensors and IoT devices

Quality and Support

Maxim Integrated is committed to providing high-quality products, and the MAXQ30-FPBM-TFP3L# is no exception. It is backed by Maxim's technical support and a robust documentation library to assist developers in integrating this MCU into their projects seamlessly.

Whether you're designing a complex industrial system or a simple consumer gadget, the MAXQ30-FPBM-TFP3L# offers a reliable and efficient solution that will meet your microcontroller needs.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
STMicroelectronics
Need more? Email Us
Microchip Technology
PROGRAMMER MCU PICKIT5
Lowest to $157.8948
STMicroelectronics
Need more? Email Us
Xeltek
Need more? Email Us
Microchip Technology
KIT PROBE MPLAB REAL ICE
Lowest to $3,589.5523
STMicroelectronics
Need more? Email Us
Xeltek
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess