EN
  • EN
  • DE

MAXQ305X-0000+

Part No MAXQ305X-0000+
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 80KB FLASH DIESALE / MAXQ® Microcontroller IC 16-Bit 12MHz 80KB (80K x 8) FLASH Diesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Analog Devices Inc./Maxim Integrated
Series MAXQ®
Package Bulk
Product Status Obsolete
Core Size 16-Bit
Speed 12MHz
Connectivity SPI, UART/USART
Peripherals Brown-out Detect/Reset, Infrared, Power-Fail, POR, WDT
Number of I/O 32
Program Memory Size 80KB (80K x 8)
Program Memory Type FLASH
RAM Size 2K x 8
Voltage - Supply (Vcc/Vdd) 0.9V ~ 3.6V
Oscillator Type Internal
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case Die
Supplier Device Package Diesale
Base Product Number MAXQ305
Standard Package 100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1348745-MAXQ305X-0000+
Ultra Librarian 3D Model Ultra Librarian MAXQ305X-0000+ CAD Model

Description

Product Overview: MAXQ305X-0000+ from Maxim Integrated

The MAXQ305X-0000+ is a highly integrated microcontroller from Maxim Integrated, designed to offer robust security features coupled with efficient power management for a wide array of applications. This powerful microcontroller is part of Maxim's MAXQ family, known for its low-power consumption and high-performance capabilities, making it an ideal choice for portable and battery-powered devices.

Key Features:

  • Advanced Security: The MAXQ305X-0000+ incorporates state-of-the-art security measures, including secure boot, secure firmware updates, and advanced cryptographic algorithms. These features ensure the integrity and confidentiality of data, making it suitable for applications requiring stringent security protocols.
  • Power Efficiency: Designed with energy conservation in mind, this microcontroller provides various power-saving modes, allowing for extended battery life in portable devices. Its power management system is optimized to reduce overall power consumption without compromising performance.
  • High Performance: Equipped with a high-speed processor core, the MAXQ305X-0000+ delivers exceptional performance for complex computing tasks. Its architecture is optimized for efficient operation, ensuring rapid processing and response times.
  • Flexible Integration: The device features a range of integrated peripherals, including timers, serial communication interfaces, and analog-to-digital converters. This level of integration facilitates ease of design and reduces the need for additional external components, simplifying the overall system architecture.

Applications:

The MAXQ305X-0000+ is versatile and can be deployed in various applications, such as:

  • Secure financial transactions
  • Portable medical devices
  • Industrial control systems
  • Smart card readers
  • IoT devices requiring secure data exchange

In summary, the MAXQ305X-0000+ from Maxim Integrated is a sophisticated microcontroller that brings together high performance, advanced security features, and power efficiency. Its comprehensive suite of integrated peripherals and security measures make it a prime choice for designers looking to develop secure, efficient, and reliable electronic products.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess