EN
  • EN
  • DE

MAX3420EECJ/V+T

Part No MAX3420EECJ/V+T
Manufacturer Maxim Integrated
Catalog Interface - Controllers
Description USB PERIPHERAL CONTROLLER WITH S
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr Maxim Integrated
Package Tape & Reel
Product Status Active
Programmable Not Verified
Protocol USB
Function Controller
Interface SPI
Standards USB 2.0
Voltage - Supply 3V ~ 3.6V
Current - Supply 30mA
Temperature Range - Operating -40°C ~ 85°C (TA)
Package / Case 32-LQFP
Supplier Device Package 32-LQFP (7x7)
Base Product Number MAX3420
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
Win Source Part Number 1075297-MAX3420EECJ/V+T
Ultra Librarian 3D Model Ultra Librarian MAX3420EECJ/V+T CAD Model

Description

Maxim Integrated MAX3420EECJ/V+T USB Peripheral Controller with SPI Interface

The Maxim Integrated MAX3420EECJ/V+T is a highly versatile and efficient USB peripheral controller, designed to enable USB connectivity in a wide range of electronic devices. It is particularly well-suited for small form factor applications where space is at a premium, and robust USB functionality is required.

This USB controller integrates a full-speed USB transceiver compliant with USB Specification 2.0, and a Serial Peripheral Interface (SPI) that operates at clock speeds up to 26MHz. The MAX3420EECJ/V+T is capable of handling all USB control and bulk transfers, including IN, OUT, SETUP, ACK, NAK, and STALL, which makes it an ideal choice for developers looking to implement USB functionality with minimal overhead and complexity.

The device is equipped with 3.3V voltage operation, making it compatible with a range of microcontrollers and systems that operate on the same voltage level. Its internal 1.5kΩ pull-up resistor on the D+ line allows for direct connection to the USB bus, simplifying the design and reducing external component requirements.

The MAX3420EECJ/V+T also features a built-in FIFO memory, which streamlines data transfer between the USB interface and the host microcontroller over the SPI bus. This FIFO memory is essential for buffering data and ensuring smooth and efficient data flow during USB communication.

For enhanced functionality, the MAX3420EECJ/V+T includes an integrated programmable interrupt output, which can be used to notify the host microcontroller of various events, such as the completion of data transfer or the detection of a USB reset signal. This interrupt-driven communication minimizes CPU overhead, allowing for more efficient system operation.

With its compact 32-pin TQFP package, the Maxim Integrated MAX3420EECJ/V+T is an excellent solution for designers looking to add full-speed USB capability to their products without sacrificing valuable PCB space. Whether it's for industrial control, medical devices, or consumer electronics, this USB peripheral controller provides a reliable and straightforward way to integrate USB connectivity into a variety of applications.

You May Also Be Interested in

Cypress Semiconductor Corp
USB FULL-SPEED PERIPHERALS
Lowest to $12.8727
Cypress Semiconductor Corp
IC USB CNTRLR I2C/SPI/UART 24QFN
Lowest to $0.0937
FTDI, Future Technology Devices International Ltd
IC USB FS DUAL UART/FIFO 48LQFP / USB Bridge, USB to UART USB 2.0 UART Interface 48-LQFP (7x7)
Lowest to $9.5038
Microchip Technology
IC ETHERNET CONTROLLER 48SQFN / Ethernet Controller 10/100/1000 Base-TX PHY Interface 48-SQFN (7x7)
Lowest to $32.6415
Microchip Technology
IC ETHERNET CTLR USB 56SQFN / Ethernet Bridge, USB to Ethernet USB 2.0 USB Interface 56-SQFN (8x8)
Lowest to $18.4318
NXP / Nexperia
IC SMPS CTRLR SMART CHRG HVSON16 / USB Controller USB 2.0, USB 3.0 USB Interface 16-HVSON (3.5x5.5)
Need more? Email Us
MaxLinear Inc
IC USB HID-UART BRIDG 4CH 64LQFP / USB Bridge, USB to UART USB 2.0 UART Interface 64-LQFP (10x10)
Lowest to $23.1233
Microchip Technology
IC ETHERNET SWITCH 3PORT 64-LQFP
Lowest to $12.1212
Microchip Technology
2/3-PORT ETHERCAT SLAVE CTLR / Ethernet Controller 10/100 Base-T/TX Bus Interface 64-QFN (9x9)
Lowest to $11.7294

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.2820 $62.5640
5+ $25.6676 $128.3380
7+ $24.8648 $174.0536
10+ $24.0633 $240.6330
13+ $23.2605 $302.3865
17+ $20.8547 $354.5299
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 935 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess