EN
  • EN
  • DE

PIC24FJ128GA306-I/MR

Part No PIC24FJ128GA306-I/MR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 64VQFN  /  PIC series Microcontroller IC 16-Bit 32MHz 128KB (43K x 24) FLASH 64-VQFN (9x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 24F
Package Tube
Core Processor PIC
Core Size 16-Bit
Speed 32MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT
Number of I/O 53
Program Memory Size 128KB (43K x 24)
Program Memory Type FLASH
RAM Size 8K x 8
Supply Voltage - Operating 2V ~ 3.6V
Data Converters A/D 16x10b/12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-VQFN (9x9)
Base Product Number PIC24FJ128GA306
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names PIC24FJ128GA306IMR
Standard Package 40
Win Source Part Number 1085129-PIC24FJ128GA306-I/MR
Ultra Librarian 3D Model Ultra Librarian PIC24FJ128GA306-I/MR CAD Model

Description

Microchip Technology's PIC24FJ128GA306-I/MR Microcontroller

The PIC24FJ128GA306-I/MR is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its robust design and versatile features. This 16-bit microcontroller is part of Microchip's expansive PIC24F family, which is well-suited for a wide array of applications ranging from industrial control systems to consumer electronics.

Key Features:

  • Core: The MCU operates at a maximum speed of 32 MHz, featuring a modified Harvard architecture that ensures efficient instruction execution and optimal power consumption.
  • Memory: It comes with 128 KB of Flash memory and 8 KB of RAM, providing ample space for complex applications and data buffering.
  • Digital Communication: This device includes a variety of communication modules such as UART, SPI, and I2C, allowing for flexible serial communication with peripherals and other microcontrollers.
  • Timers and PWM: Equipped with multiple 16-bit timers, as well as PWM (Pulse Width Modulation) outputs, it is ideal for precise timing operations and control applications.
  • Analog Features: The MCU boasts a 10-bit Analog-to-Digital Converter (ADC) with up to 24 channels, enabling it to interface with analog sensors and perform complex signal processing tasks.
  • Temperature Range: It operates over an extended industrial temperature range, making it reliable in harsh environmental conditions.
  • Power Management: The PIC24FJ128GA306-I/MR includes power-saving modes such as Idle and Sleep, which are critical for battery-operated devices.
  • Packaging: Offered in a 64-pin QFN package, the MCU is designed to occupy minimal space on the PCB while still providing a robust set of features.

Applications:

The versatility of the PIC24FJ128GA306-I/MR makes it an excellent choice for a multitude of applications. Its robust digital and analog functionalities make it suitable for automated industrial controls, smart sensors, automotive systems, medical devices, and IoT (Internet of Things) applications. Additionally, its extensive support for serial communication protocols allows for seamless integration into complex multi-MCU systems or networking applications.

Developers can also benefit from Microchip's comprehensive development tools and software libraries, which facilitate rapid prototyping and development, reducing time to market for products utilizing the PIC24FJ128GA306-I/MR microcontroller.

You May Also Be Interested in

Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7326 $52.3956
14+ $7.1652 $100.3128
22+ $6.9413 $152.7086
30+ $6.7174 $201.5220
39+ $6.4935 $253.2465
52+ $5.8217 $302.7284
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess