EN
  • EN
  • DE

MAXQ3108-FFN+

Part No MAXQ3108-FFN+
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 28TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Obsolete(EOL)
Part Core Size 16-Bit
Speed(Frequency) 10MHz
Number of I/O 21
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
Data RAM Size 11K x 8
Supply Voltage - Operating 1.8 V to 3.6 V
Oscillator Type External
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-TSSOP
Win Source Part Number 207637-MAXQ3108-FFN+
Ultra Librarian 3D Model Ultra Librarian MAXQ3108-FFN+ CAD Model

Description

Product Overview: MAXQ3108-FFN+

The MAXQ3108-FFN+ is a high-performance, low-power microcontroller unit (MCU) from Maxim Integrated, designed to cater to a wide range of embedded applications. This advanced MCU is built on a powerful RISC architecture, making it an ideal choice for applications requiring efficient processing and multitasking capabilities.

Key Features

  • High-Efficiency Core: The MAXQ3108-FFN+ is based on a 16-bit RISC processor core that delivers exceptional performance while maintaining low power consumption, perfect for battery-operated devices.
  • Memory: It comes with ample integrated memory, including flash and RAM, to support complex applications and minimize the need for external components.
  • Communication Interfaces: This MCU includes a variety of communication interfaces such as SPI, UART, and I2C, providing excellent connectivity options for peripheral devices.
  • Analog Features: The device features built-in analog peripherals, including an analog-to-digital converter (ADC) and a digital-to-analog converter (DAC), which facilitate the handling of analog signals within digital systems.
  • Low Power Modes: With multiple power-saving modes, the MAXQ3108-FFN+ can significantly reduce power consumption, extending the operational lifespan of portable devices.
  • Temperature Range: It operates over an industrial temperature range, ensuring reliability and performance even in extreme conditions.

Applications

The versatility of the MAXQ3108-FFN+ makes it suitable for a variety of applications, including but not limited to:

  • Industrial control systems
  • Portable medical devices
  • Smart sensors
  • Consumer electronics
  • Automotive modules

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the MAXQ3108-FFN+ is no exception. It is manufactured to the highest industry standards, ensuring both reliability and durability for products that demand long-term performance.

In summary, the MAXQ3108-FFN+ MCU from Maxim Integrated stands out for its efficiency, robust feature set, and adaptability to various complex and power-sensitive applications.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess