EN
  • EN
  • DE

MAXQ3180-RBN

Part No MAXQ3180-RBN
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 216247-MAXQ3180-RBN
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAXQ3180-RBN CAD Model

Description

MAXQ3180-RBN: Advanced Power Measurement SoC from Maxim Integrated

The MAXQ3180-RBN is a sophisticated system-on-chip (SoC) solution designed for high-performance electrical power measurement, brought to you by Maxim Integrated, a leader in innovative analog and mixed-signal products. This SoC is tailored for effective energy monitoring and management in a wide range of applications, from smart utility meters to industrial and consumer energy monitoring systems.

At the heart of the MAXQ3180-RBN lies a powerful 16-bit MAXQ microcontroller, which is coupled with a high-accuracy analog front-end. This combination enables precise measurement of a host of electrical parameters including RMS voltage, RMS current, active power, reactive power, apparent power, power factor, and line frequency. The device supports a wide range of current sensors, making it highly versatile for various system designs.

The MAXQ3180-RBN is engineered to provide excellent performance in monitoring power consumption with features like tamper detection and a high-speed SPI interface for communication with external devices. Its on-chip DSP capabilities allow for real-time calculation of energy consumption and power quality metrics, ensuring accurate billing and efficient energy use.

Key features of the MAXQ3180-RBN include:

  • High-accuracy signal processing for precise energy measurement
  • Integrated 16-bit MAXQ microcontroller for advanced computation and control
  • Support for multiple current sensor types, enhancing design flexibility
  • On-chip DSP for real-time power quality analysis
  • Robust SPI interface for easy integration with external systems
  • Tamper detection capabilities to protect against unauthorized access or manipulation

Designed with an emphasis on reliability and ease of integration, the MAXQ3180-RBN comes in a compact package that can be easily incorporated into existing and new designs. Its low power consumption makes it an ideal choice for battery-operated devices, while its comprehensive feature set ensures that it meets the stringent requirements of modern power measurement applications.

Whether you are developing smart grid infrastructure, building automation systems, or portable power monitoring devices, the MAXQ3180-RBN from Maxim Integrated offers the precision, flexibility, and reliability needed to make your project a success.

You May Also Be Interested in

EliteMT
Lowest to $1.3456
EliteMT
Lowest to $3.4246
ESMT
1M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.7819
Shindengen
Lowest to $5.6838
Shindengen
Lowest to $0.2021
Agere Systems
Need more? Email Us
Coilcraft
Lowest to $1.5451
ESMT
1M x 16 Bit x 4 Banks
Lowest to $2.6115
EliteMT
Lowest to $3.7539

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess