EN
  • EN
  • DE

CC3120RNMARGKT

Part No CC3120RNMARGKT
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description SIMPLELINK WI-FI NETWORK PROCE / SOC ARM Cortex M3 64-Pin VQFN EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Series SimpleLink
Packaging Reel package
Type TxRx + MCU
RF Family/Standard WiFi
Protocol 802.11b/g/n
Modulation DSSS, OFDM
Frequency 2.4GHz
Data Rate (Maximum) 54Mbps
Power - Output 18dBm
Sensitivity -96dBm
Serial Interfaces SPI, UART
Operating Supply Voltage 2.1 V ~ 3.6 V
Current - Receiving 59mA
Current - Transmitting 229mA
Operating Temperature Range -40°C ~ 85°C
Package 64-VFQFN Exposed Pad
Win Source Part Number 771307-CC3120RNMARGKT
Popularity Medium
Supply and Demand Status Limited
Quantity per package 250
Family Name CC3120
ECCN 5A992.c
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian CC3120RNMARGKT CAD Model

Description

The CC3120RNMARGKT is a state-of-the-art wireless network processor module from Texas Instruments that offers high performance and low-power operation for Internet of Things (IoT) applications. This innovative module simplifies the implementation of Internet connectivity and is specifically designed to handle Wi-Fi and Internet protocols, enabling developers to create IoT solutions with ease.

Key Features

  • Wi-Fi Certification: The CC3120RNMARGKT is Wi-Fi CERTIFIED™ at the chip level, ensuring compatibility with other Wi-Fi devices and compliance with IEEE 802.11 b/g/n standards.
  • Advanced Security Protocols: It comes with comprehensive security features including WPA2 personal and enterprise security, TLS and SSL support, ensuring secure data communication.
  • Low-Power Design: The module is optimized for low-power applications, making it ideal for battery-powered IoT devices.
  • SmartConfig™ Technology: This feature allows for one-step device configuration and setup through a smartphone, tablet, or PC application.
  • Internet Protocols: Supports IPv4 and IPv6, as well as multiple Internet protocols such as TCP, UDP, DHCP, DNS, and HTTPs.
  • Easy Integration: The module includes all necessary clocks, SPI flash, and passives with a simple serial interface to the host processor.

Applications

The CC3120RNMARGKT is versatile and can be used in a wide range of applications, including:

  • Home automation and security systems
  • Smart energy and metering
  • Wireless audio systems
  • Industrial control and monitoring
  • Healthcare and fitness devices

Developer Support

Texas Instruments provides extensive developer support for the CC3120RNMARGKT with software, documentation, sample applications, and the TI E2E™ support community. This ensures that developers can rapidly develop and bring their IoT products to market with confidence in the performance and reliability of their wireless connections.

You May Also Be Interested in

Texas Instruments
IC RF TXRX ISM>1GHZ 40VQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU BLE 40HVQFN
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU BLE 48HVQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32RQFN
Need more? Email Us
MaxLinear Inc
QFN-24-EP(4x4) RF Transceiver ICs RoHS
Lowest to $1.1642
NXP / Nexperia
Wireless RF Transceiver IC
Need more? Email Us
MediaTek Inc
IC RF WiFi QFN-156-EP(12x12)
Lowest to $4.6918

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.8333 $53.6662
28+ $3.5906 $100.5368
44+ $3.4693 $152.6492
62+ $3.2267 $200.0554
81+ $3.1054 $251.5374
101+ $2.9841 $301.3941
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess