EN
  • EN
  • DE

MAXQ3183-RAN+

Part No MAXQ3183-RAN+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog Front End (AFE)
Description AFE General Purpose 1 ADC 3.3V 28-Pin TSSOP / IC AFE POLYPHASE MULTI 28TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete(EOL)
Number of Channels 8
Power (Watts) 140mW
Operating Supply Voltage 3.6V
Voltage - Supply, Digital 3.6V
Package 28-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 28-TSSOP
Win Source Part Number 787291-MAXQ3183-RAN+
Popularity Medium
Supply and Demand Status Limited
Family Name MAXQ3183
Introduction Date September 01, 2009
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAXQ3183-RAN+ CAD Model

Description

MAXQ3183-RAN+ Energy Measurement Processor

The MAXQ3183-RAN+ from Maxim Integrated is a sophisticated energy-measurement processor designed to provide precise and reliable data for a variety of power monitoring applications. This high-performance device is tailored for residential, commercial, and industrial energy metering, offering exceptional accuracy and integration to meet the demands of modern energy management systems.

At its core, the MAXQ3183-RAN+ is built around a powerful 16-bit MAXQ microcontroller, which enables it to perform complex energy calculations and data processing tasks with ease. The processor is capable of measuring a wide range of electrical parameters, including RMS voltage, RMS current, active power, reactive power, apparent power, power factor, frequency, and energy consumption.

The device features multiple analog-to-digital converters (ADCs) that allow for simultaneous sampling of voltage and current channels, ensuring high-precision measurements. With its dedicated DSP functionality, the MAXQ3183-RAN+ can calculate energy consumption with better than 0.1% accuracy over a 1000:1 dynamic range, making it ideal for applications where precision is paramount.

One of the standout features of the MAXQ3183-RAN+ is its ability to support a variety of metering configurations, including single-phase, two-phase, and three-phase systems. It also provides support for anti-tampering measures, with built-in mechanisms to detect and report any attempts at energy theft or meter tampering.

The processor is equipped with an easy-to-use serial interface for communication, which allows for straightforward integration into existing metering infrastructure. It also includes a range of on-chip peripherals, such as UART, SPI, and I²C interfaces, as well as a real-time clock (RTC) for time-stamping energy consumption data.

Encased in a robust 28-pin SSOP package, the MAXQ3183-RAN+ is designed to withstand the harsh environments typically found in industrial settings. Its low-power consumption makes it suitable for battery-powered systems, ensuring long-term reliability and cost-effectiveness for utility providers and consumers alike.

Overall, the MAXQ3183-RAN+ energy measurement processor is a highly integrated and efficient solution for accurate energy metering, providing the essential features required for the development of next-generation smart meters.

You May Also Be Interested in

Analog Devices Inc.
Analog Front End - AFE 4-CH PPG AFE
Lowest to $15.4254
Analog Devices Inc.
SINGLE CHN PLC SIGMA DELTA ADC+A
Lowest to $29.6866
Microchip Technology
IC AFE 2 CHAN 24BIT 20QFN
Need more? Email Us
Texas Instruments
IC AFE 1 CHAN 16BIT 28TSSOP
Need more? Email Us
Microchip Technology
SIX CHANNEL ENERGY METER FRONT E
Lowest to $6.4030
Texas Instruments
IC AFE 3 CHAN 24BIT 30DSBGA
Need more? Email Us
Texas Instruments
16-BIT LOW-POWER ANALOG FRONT EN
Lowest to $18.7452
Texas Instruments
Lowest to $16.6015
Maxim Integrated
4-CH PPG AFE
Lowest to $15.4254

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess