EN
  • EN
  • DE

MAXQ3210-EMX+

Part No MAXQ3210-EMX+
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 2KB EEPROM 24DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features - series Microcontroller IC 16-Bit 3.6MHz 2KB (1K x 16) EEPROM 24-PDIP
Manufacturer Maxim Integrated
Series MAXQ®
Package Tube
Part Status Obsolete
Core Size 16-Bit
Speed 3.6MHz
Peripherals LED, Power-Fail Reset, POR, PWM, WDT
Number of I/O 15
Program Memory Size 2KB (1K x 16)
Program Memory Type EEPROM
EEPROM Size 128 x 8
Supply Voltage 4.5V ~ 5.5V
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Through Hole
Package 24-DIP (0.300", 7.62mm)
Case / Package 24-PDIP
Family Name MAXQ3210
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 15
Popularity High
Supply and Demand Status Balance
Win Source Part Number 925764-MAXQ3210-EMX+
Ultra Librarian 3D Model Ultra Librarian MAXQ3210-EMX+ CAD Model

Description

The MAXQ3210-EMX+ is a high-performance, low-power microcontroller from Maxim Integrated, designed to cater to a variety of embedded applications requiring efficient power management and robust processing capabilities. This microcontroller is part of the MAXQ family, which is renowned for its mixed-signal capabilities and RISC architecture, providing a perfect blend of power efficiency and performance.

Key Features

  • High-Efficiency RISC Core: The MAXQ3210-EMX+ features a 16-bit RISC core that enables fast and efficient processing, making it ideal for time-sensitive applications.
  • Integrated Peripherals: It comes packed with a range of built-in peripherals including timers, serial communication ports, and analog-to-digital converters, reducing the need for additional components and simplifying design.
  • Low Power Consumption: Designed with power-sensitive applications in mind, this microcontroller offers multiple power-saving modes to ensure minimal energy usage during idle times.
  • Robust Memory Options: It includes a generous amount of integrated memory, featuring both Flash and RAM, which provides ample space for code and data storage.
  • Extended Temperature Range: The MAXQ3210-EMX+ is capable of operating across a wide temperature range, making it suitable for industrial and automotive applications that require reliable performance under varying environmental conditions.

Applications

The versatility of the MAXQ3210-EMX+ allows it to be used across a diverse set of applications. It is particularly well-suited for:

  • Industrial control systems
  • Automotive electronics
  • Portable medical devices
  • Energy management systems
  • Smart sensors and IoT devices

Technical Specifications

Parameter Value CPU 16-bit RISC Memory Integrated Flash and RAM Supply Voltage 2.7V to 3.6V Operating Temperature -40°C to +85°C Package 44-pin TQFN

Overall, the MAXQ3210-EMX+ microcontroller from Maxim Integrated stands out as an excellent choice for developers looking for a reliable, high-performance MCU with advanced features and low power consumption.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess