EN
  • EN
  • DE

MAXQ610J-2900+

Part No MAXQ610J-2900+
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 44TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Maxim Integrated
Series MAXQ®
Package Tape & Reel
Product Status Obsolete
Programmable Not Verified
Core Processor MAXQ
Core Size 16-Bit
Speed 12MHz
Connectivity SPI, UART/USART
Peripherals Brown-out Detect/Reset, Infrared, Power-Fail, POR, WDT
Number of I/O 32
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 2K x 8
Voltage - Supply (Vcc/Vdd) 1.7V ~ 3.6V
Oscillator Type Internal
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 44-WFQFN Exposed Pad
Supplier Device Package 44-TQFN (7x7)
Base Product Number MAXQ610
Standard Package 2,500 pcs
ECCN OBSOLETE
Win Source Part Number 707711-MAXQ610J-2900+
Ultra Librarian 3D Model Ultra Librarian MAXQ610J-2900+ CAD Model

Description

Product Overview: MAXQ610J-2900+ from Maxim Integrated

The MAXQ610J-2900+ is a sophisticated microcontroller (MCU) designed by Maxim Integrated, renowned for its high performance and versatility in a wide array of applications. This 16-bit device is built on the RISC architecture, which enables it to deliver efficient processing capabilities while maintaining low power consumption.

Key Features

  • Core: The MAXQ610J-2900+ operates on a powerful MAXQ20 core, which is capable of executing most instructions in a single clock cycle, thus providing swift and efficient task management.
  • Memory: It comes with 64KB of flash memory and 2KB of data SRAM, offering ample space for program storage and efficient data handling.
  • Operating Voltage: The device functions within a broad range of supply voltages from 2.7V to 3.6V, accommodating various power supply conditions and ensuring flexibility in system design.
  • Temperature Range: With an operational temperature range of -40°C to +85°C, the MAXQ610J-2900+ is resilient and reliable in extreme environmental conditions.
  • Communication Interfaces: It is equipped with a variety of communication interfaces, including SPI, UART, and I²C, making it highly adaptable for communication with peripherals and other devices.
  • Package: The MCU is available in a 32-pin TQFN package, which is compact and suitable for space-constrained applications.

Applications

The MAXQ610J-2900+ is designed to meet the needs of a diverse range of applications. Its robust feature set makes it ideal for:

  • Industrial control systems
  • Consumer electronics
  • Security systems
  • Utility metering
  • Medical devices
  • Automotive components

Conclusion

Maxim Integrated's MAXQ610J-2900+ MCU stands out for its combination of high-speed processing, low power consumption, and a comprehensive set of features. Its robust design and versatile interface options make it an excellent choice for designers looking to develop advanced, reliable, and efficient systems across various industries.

You May Also Be Interested in

Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess