EN
  • EN
  • DE

MAXQ610X-2026+

Part No MAXQ610X-2026+
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 707720-MAXQ610X-2026+
Series MAX series
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MAXQ610X-2026+ CAD Model

Description

Product Overview: MAXQ610X-2026+

The MAXQ610X-2026+ is a highly-integrated, low-power microcontroller from Maxim Integrated, designed to provide a versatile solution for embedded systems. This microcontroller is part of the MAXQ family, which is known for its high-performance, mixed-signal processing capabilities. The MAXQ610X-2026+ is ideal for applications requiring efficient data handling, intricate control operations, and minimal power consumption.

Built around a powerful 16-bit RISC core, the MAXQ610X-2026+ operates at a maximum clock frequency of up to 12MHz. This ensures swift execution of instructions, which is crucial for time-sensitive tasks. The device also features a wide operating voltage range from 1.7V to 3.6V, providing flexibility in power supply design and ensuring compatibility with various types of external hardware.

The microcontroller comes equipped with 32KB of flash memory, providing ample space for application code storage, and 2KB of data SRAM, ensuring sufficient working memory for runtime operations. This combination allows developers to implement complex algorithms and store significant amounts of data directly on the chip.

Connectivity and interfacing are made easy with the inclusion of multiple communication peripherals. The MAXQ610X-2026+ incorporates a full-duplex UART, an SPI master/slave communication port, and an I²C bus interface. These interfaces enable the microcontroller to communicate with a wide array of external devices, sensors, and other integrated circuits, making it highly versatile for system integration.

For enhanced functionality, the device features an onboard 16-bit timer, a watchdog timer, and a 12-bit analog-to-digital converter (ADC). These built-in peripherals support a variety of time-critical and analog sensing applications, such as data acquisition systems, industrial control, and monitoring devices.

The MAXQ610X-2026+ is available in a compact 24-pin TQFN package, which is suitable for space-constrained applications. Its robust design and extended temperature range make it an excellent choice for harsh environments and demanding applications across various industries.

Overall, the MAXQ610X-2026+ microcontroller is a powerful, efficient, and versatile solution for a wide range of embedded system applications, offering the reliability and performance expected from Maxim Integrated products.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $3.2176
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7233 $60.5097
21+ $5.5174 $115.8654
33+ $5.3442 $176.3586
45+ $5.1721 $232.7445
58+ $5.0000 $290.0000
78+ $4.4826 $349.6428
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,800 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess