EN
  • EN
  • DE

MM74C945N

Part No MM74C945N
Manufacturer Maxim Integrated
Description 4 Digit Up/Down Counter/Decoder/Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1224606-MM74C945N
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MM74C945N CAD Model

Description

Maxim Integrated's MM74C945N: A Reliable CMOS Encoder/Decoder

The MM74C945N is an innovative integrated circuit designed and manufactured by Maxim Integrated, a leader in the development of integrated technologies. This particular chip serves as a CMOS encoder/decoder, a crucial component in digital communication and signal processing systems. Its primary function is to encode and decode digital data, ensuring accurate transmission and reception across various platforms.

Constructed with high-quality CMOS (Complementary Metal-Oxide-Semiconductor) technology, the MM74C945N offers excellent performance with low power consumption, making it an ideal choice for battery-operated devices and energy-efficient applications. Its robust design ensures reliable operation in a wide range of environmental conditions, which is a testament to Maxim Integrated's commitment to producing durable and dependable products.

The MM74C945N comes in a standard DIP (Dual In-line Package), which is well-suited for through-hole mounting on printed circuit boards (PCBs). This packaging allows for easy integration into a variety of electronic systems, from simple hobbyist projects to complex industrial equipment. The chip's compatibility with other CMOS and TTL (Transistor-Transistor Logic) logic families further enhances its versatility, enabling it to work seamlessly within mixed technology environments.

Key features of the MM74C945N include its ability to operate over a wide voltage range, typically from 3V to 15V, providing designers with flexibility in system voltage levels. Furthermore, its high noise immunity and low static power consumption are characteristics that make it a reliable choice for critical applications that demand consistent performance and energy efficiency.

In summary, the MM74C945N from Maxim Integrated stands out as a high-quality CMOS encoder/decoder that offers reliability, low power consumption, and versatile integration options. Whether it's for data communication, signal processing, or any other digital encoding/decoding task, this chip is engineered to meet the stringent requirements of modern electronic systems, ensuring that your project or product operates at its best.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess