EN
  • EN
  • DE

MX574AJP+

Part No MX574AJP+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT W/REF 28-PLCC / 1-Channel Single ADC SAR 40ksps 12-bit Parallel 28-Pin PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Resolution 12
Sampling Rate 40k
Number of Inputs 1
Input Type Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External, Internal
Operating Supply Voltage ±11.4 V ~ 16.5 V
Voltage - Supply, Digital 5V
Operating Temperature Range 0°C ~ 70°C
Package 28-LCC (J-Lead)
Manufacturer Package 28-PLCC (11.51x11.51)
Win Source Part Number 790326-MX574AJP+
Popularity Medium
Supply and Demand Status Limited
Family Name MX574
Introduction Date March 01, 1990
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MX574AJP+ CAD Model

Description

Introducing the MX574AJP+ from Maxim Integrated

The MX574AJP+ is a precision, high-performance analog-to-digital converter (ADC) that offers exceptional accuracy and stability. Manufactured by Maxim Integrated, a leader in analog and mixed-signal products, this ADC is designed to cater to a wide range of applications where precise digital representation of analog signals is crucial.

Key Features:

  • Resolution: The MX574AJP+ boasts a 12-bit resolution, providing fine granularity in the digital representation of analog inputs.
  • Input Type: It accepts a pseudo-differential input, offering improved noise rejection and signal integrity over single-ended inputs.
  • Sampling Rate: With a maximum sampling rate of up to 166 kSPS (kilo-samples per second), this ADC is suitable for high-speed applications that require quick data acquisition.
  • Interface: It provides a simple, SPI-compatible serial interface, making it easy to connect to most microcontrollers and digital systems.
  • Reference Voltage: The MX574AJP+ includes an onboard, precision 2.5V reference voltage, ensuring accurate and consistent conversion results.
  • Package: Packaged in a robust 20-pin PLCC (Plastic Leaded Chip Carrier), it is designed for durability and ease of integration into various circuit designs.

Applications:

The MX574AJP+ is versatile and can be used in a multitude of applications, including but not limited to:

  • Data acquisition systems
  • Industrial control and automation
  • Medical instrumentation
  • Scientific analysis equipment

Quality and Reliability:

Maxim Integrated is renowned for its commitment to quality, and the MX574AJP+ is no exception. It is designed to meet stringent industrial standards, ensuring reliable performance even in the most demanding conditions.

Conclusion:

Whether you're developing sophisticated medical devices, building industrial automation systems, or creating cutting-edge scientific instruments, the MX574AJP+ from Maxim Integrated provides the accuracy, speed, and reliability needed to achieve exceptional analog-to-digital conversion. Its robust feature set and ease of integration make it an excellent choice for engineers and designers looking to enhance their systems with high-quality data acquisition capabilities.

You May Also Be Interested in

Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.6514 $76.9542
6+ $21.0476 $126.2856
9+ $20.3892 $183.5028
12+ $19.7320 $236.7840
16+ $19.0737 $305.1792
21+ $17.1009 $359.1189
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 189 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess