EN
  • EN
  • DE

MX574AJP

Part No MX574AJP
Manufacturer Maxim Integrated
Description Industry Standard Complete 12-Bit A/D Converters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1228981-MX574AJP
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MX574AJP CAD Model

Description

Maxim Integrated Product MX574AJP Overview

The Maxim Integrated MX574AJP is a precision, high-performance analog-to-digital converter (ADC) that offers a unique blend of versatility and efficiency, making it an ideal choice for a wide range of applications. This 12-bit ADC is designed to operate with a single +5V supply, and it features an industry-standard parallel interface for easy integration into existing systems.

At the heart of the MX574AJP is its exceptional accuracy and stability. With a 12-bit resolution, it ensures that digital representations of analog signals are captured with high fidelity, providing users with detailed and reliable data. This level of precision is maintained over the entire operating temperature range, ensuring consistent performance in various environments.

The MX574AJP also boasts a fast conversion rate, allowing real-time data processing in applications that require quick response times. This makes it suitable for use in control systems, data acquisition, and medical instrumentation where speed and precision are paramount.

Key Features:

  • 12-bit resolution for high-precision data conversion
  • Single +5V power supply for simplified system design
  • Fast conversion rate for real-time applications
  • Industry-standard parallel interface for easy integration
  • Low power consumption for energy-efficient operation
  • Robust temperature range for versatile use in different environments

In addition to its technical merits, the MX574AJP is designed with practicality in mind. Its low power consumption makes it an eco-friendly choice for battery-powered devices, while its robust construction ensures longevity and reliability in industrial settings. The device is packaged in a compact, 28-pin PDIP, which allows for efficient use of board space.

Whether you're developing sophisticated industrial equipment, intricate medical devices, or cutting-edge automation systems, the Maxim Integrated MX574AJP ADC offers the performance and reliability needed to meet your most demanding requirements.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.6514 $76.9542
6+ $21.0476 $126.2856
9+ $20.3892 $183.5028
12+ $19.7320 $236.7840
16+ $19.0737 $305.1792
21+ $17.1009 $359.1189
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 189 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess