EN
  • EN
  • DE

MX636JCWE

Part No MX636JCWE
Manufacturer Maxim Integrated
Catalog PMIC - RMS to DC Converters
Description True RMS-to-DC Converters
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 248480-MX636JCWE
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MX636JCWE CAD Model

Description

Maxim Integrated MX636JCWE Overview

The Maxim Integrated MX636JCWE is a precision, low-power, analog-to-digital converter (ADC) that offers a perfect blend of performance and efficiency for a wide range of applications. This product is designed to cater to the needs of industries requiring accurate analog signal measurement and conversion into digital form, ensuring minimal signal distortion and high fidelity.

Key Features

  • High Precision: The MX636JCWE delivers exceptional accuracy, making it suitable for critical measurement applications where precision is paramount.
  • Low Power Consumption: It is engineered for energy-sensitive projects, ensuring that power usage remains minimal without compromising performance.
  • Wide Input Range: This ADC supports a broad range of input signals, providing versatility across various use cases.
  • Integrated Features: Comes with built-in features that reduce the need for external components, simplifying design and reducing overall system cost.

Applications

The MX636JCWE is ideal for use in:

  • Data acquisition systems
  • Medical instrumentation
  • Industrial control systems
  • Battery-powered devices
  • Portable consumer electronics

Technical Specifications

Parameter Value
Resolution High-Resolution
Power Supply Low Voltage
Package Type Surface-Mount
Operating Temperature Specified Range

Quality and Reliability

Maxim Integrated is known for its commitment to quality and the MX636JCWE is no exception. It undergoes rigorous testing and quality assurance processes to ensure it meets the high standards expected by the industry. Customers can trust this product for reliable and consistent performance in their applications.

You May Also Be Interested in

Analog Devices Inc.
High Precision, Wide-Band RMS-to-DC Converter | IC RMS/DC CONV PRECISION 14-CDIP
Lowest to $30.4227
Analog Devices Inc.
Low Cost, Low Power, True RMS-to-DC Converter
Lowest to $14.3184
Analog Devices Inc.
High Precision, Wideband RMS-to-DC Converter | IC RMS/DC CONV PRECISION 16-SOIC
Lowest to $114.5833
Analog Devices Inc.
Low Cost, Low Power, True RMS-to-DC Converter
Lowest to $41.7858
Analog Devices Inc.
Low Cost, Low Power
Lowest to $16.4965
Analog Devices Inc.
High Precision, Wide-Band RMS-to-DC Converter | IC TRUE RMS/DC CONV WDBND 16SOIC
Lowest to $14.3928
Analog Devices Inc.
High Precision, Wideband RMS-to-DC Converter
Lowest to $17.6866
Analog Devices Inc.
Low Cost, Low Power, True RMS-to-DC Converter
Lowest to $17.6364
Analog Devices Inc.
Low Cost, Low Power, True RMS-to-DC Converter | IC TRUE RMS/DC CONV LP 8SOIC
Lowest to $72.5878

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess