EN
  • EN
  • DE
  • IT

MX7528JCWP+

Part No MX7528JCWP+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC CMOS DUAL 8BIT 20-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Number of Bits 8
Number of D/A Converters 2
Settling Time 400ns
Output Type Current - Unbuffered
Differential Output No
Data Interface Parallel
Reference Type External
Analog Supply Voltage 5 V to 15 V
Digital Supply Voltage 5 V to 15 V
INL/DNL (LSB) ±1 (Max), ±1 (Max)
Temperature Range - Operating 0°C to 70°C
Case / Package 20-SOIC
Win Source Part Number 140973-MX7528JCWP+
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MX7528JCWP+ CAD Model

Description

The MX7528JCWP+ is a high-performance, 8-bit, multiplying digital-to-analog converter (DAC) designed and manufactured by Maxim Integrated. This precision DAC is a versatile component used in a wide array of applications, from process control systems to digital signal processing. Its robust design and advanced features make it an ideal choice for engineers and designers looking for reliable and accurate analog output.

Key Features

  • High-Speed Interface: The MX7528JCWP+ offers a fast parallel interface for high-speed data transfer, ensuring minimal latency in critical applications.
  • Low Power Consumption: This DAC is designed for energy efficiency, making it suitable for battery-powered devices and applications where power conservation is crucial.
  • Wide Supply Voltage Range: The device operates over a broad supply voltage range, accommodating various system requirements and simplifying power supply design.
  • Monotonic Performance: The DAC provides monotonic performance over the entire operating temperature range, ensuring reliable and predictable analog outputs.
  • Compact Package: Housed in a 20-pin CERDIP package, the MX7528JCWP+ saves valuable board space while delivering high-quality performance.

Performance Specifications

The MX7528JCWP+ boasts impressive technical specifications, including:

  • Resolution: 8 bits
  • Settling Time: Fast conversion rate for real-time applications
  • Output Type: Current output, easily convertible to a voltage with an external resistor or operational amplifier
  • Digital Interface: TTL/CMOS compatible

Applications

Thanks to its versatility and high performance, the MX7528JCWP+ is suitable for a variety of applications, such as:

  • Automated Test Equipment (ATE)
  • Data Acquisition Systems
  • Process Control Systems
  • Motor Control
  • Analog Signal Generation

With its combination of speed, precision, and low power consumption, the MX7528JCWP+ from Maxim Integrated stands out as a reliable DAC solution for engineers looking to enhance their analog signal processing capabilities.

You May Also Be Interested in

Texas Instruments
IC DAC 10BIT V-OUT 8VSSOP / 10 Bit Digital to Analog Converter 1 8-VSSOP
Lowest to $2.9008
Analog Devices Inc.
DUAL 8 BIT BUFFERED MULTIPLYING / 8 Bit Digital to Analog Converter 2 20-DIP
Need more? Email Us
Texas Instruments
IC DAC 14BIT V-OUT 48VQFN
Need more? Email Us
Texas Instruments
IC DAC 8BIT V-OUT 8WSON
Need more? Email Us
Asahi Kasei Microsystems
IC DAC MONO 32BIT 30CSP / 32 Bit Digital to Analog Converter 1 30-CSP (2.37x1.97)
Lowest to $2.9458
Maxim Integrated
IC DAC 10BIT V-OUT 10UMAX / 10 Bit Digital to Analog Converter 4 10-uMAX/uSOP
Lowest to $10.9684
Analog Devices Inc.
IC DAC 12BIT V-OUT 16LFCSP
Need more? Email Us
NXP / Nexperia
IC DAC 10BIT A-OUT 48LQFP / 10 Bit Digital to Analog Converter 3 48-LQFP (7x7)
Lowest to $5.4849
Analog Devices Inc.
IC DAC 16BIT V-OUT 16SSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.9891 $65.9346
15+ $9.0177 $135.2655
23+ $8.7357 $200.9211
31+ $8.4536 $262.0616
40+ $8.1716 $326.8640
53+ $7.3269 $388.3257
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,200 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess