EN
  • EN
  • DE

MX7541AJCWN

Part No MX7541AJCWN
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT MULT 18-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Number of Bits 12
Number of D/A Converters 1
Settling Time 600μs
Output Type Current - Unbuffered
Differential Output Yes
Data Interface Parallel
Reference Type External
Analog Supply Voltage 5 V to 16 V
Digital Supply Voltage 5 V to 16 V
INL/DNL (LSB) ±1 (Max), ±1 (Max)
Temperature Range - Operating 0°C to 70°C
Case / Package 18-SOIC
Win Source Part Number 059765-MX7541AJCWN
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MX7541AJCWN CAD Model

Description

The MX7541AJCWN from Maxim Integrated is a precision, high-performance digital-to-analog converter (DAC) that offers a blend of advanced technical features and robust design, making it an ideal choice for a wide range of applications in the industrial, communication, and consumer electronics sectors.

Key Features

  • Resolution: The MX7541AJCWN features a 12-bit resolution, providing fine granularity and precise digital-to-analog conversion, which is critical for applications requiring accurate signal processing.
  • Interface: This DAC operates with a Serial Digital Interface, ensuring compatibility with a variety of microcontrollers and digital systems, and facilitating easy integration into complex designs.
  • Dual DACs: It incorporates dual DACs in a single package, offering designers the flexibility to use both channels for different outputs or to combine them for higher resolution or redundancy.
  • Low Power Consumption: Designed with power efficiency in mind, the MX7541AJCWN is suitable for battery-powered devices and applications where power conservation is a priority.
  • Stability: It provides excellent temperature stability, ensuring consistent performance across a wide range of operating conditions.

Applications

The versatility of the MX7541AJCWN allows it to be used in various applications, including:

  • Process control systems
  • Data acquisition systems
  • Digital calibration
  • Automated test equipment
  • Consumer electronics

Package and Quality

The MX7541AJCWN comes in a compact 16-pin CERDIP package, which is known for its high reliability and robustness, making it suitable for demanding environments. Maxim Integrated ensures that their products meet high-quality standards, and this DAC is no exception, providing designers with confidence in its performance and longevity.

With its combination of precision, low power consumption, and dual DAC functionality, the MX7541AJCWN from Maxim Integrated stands out as a top-tier component for any application requiring a high-quality digital-to-analog conversion solution.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 14BIT 32CH HS 74CSBGA
Lowest to $167.9105
Fairchild/ON Semiconductor
DAC 8BIT TRIPLE 150MHZ 48LQFP
Lowest to $13.1508
Analog Devices Inc.
IC DAC 8BIT DUAL 125MSPS 48LQFP
Need more? Email Us
Analog Devices Inc.
IC DAC 14BIT V-OUT 74CSPBGA
Lowest to $67.2314
Linear Technology
IC DAC 12BIT QUAD 4.096V 16QFN
Need more? Email Us
Linear Technology
IC DAC 12BIT DUAL R-R VOUT 8MSOP
Lowest to $10.3731
Linear Technology
IC DAC 12BIT R-R SC70-6
Lowest to $15.6382
Analog Devices Inc.
IC DAC 16BIT V-OUT 8UMAX
Lowest to $29.1045
Texas Instruments
IC DAC 12BIT V OR A-OUT 16WQFN
Lowest to $7.0611

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.3453 $61.3812
10+ $12.5918 $125.9180
15+ $12.1980 $182.9700
20+ $11.8041 $236.0820
26+ $11.4114 $296.6964
34+ $10.2310 $347.8540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,100 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess