EN
  • EN
  • DE

MX7545ALN+

Part No MX7545ALN+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT MULT 20-DIP / DAC 1-CH R-2R 12-bit 20-Pin PDIP N
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Resolution 12
Number of D/A Converters 1
Settling Time 1μs
Output Type Current - Unbuffered
Data Interface Parallel
Reference Type External
Operating Supply Voltage 5 V ~ 15 V
Voltage - Supply, Digital 5 V ~ 15 V
INL/DNL (LSB) ±0.5 (Maximum), ±1 (Maximum)
Architecture R-2R
Operating Temperature Range 0°C ~ 70°C
Package 20-DIP (0.300", 7.62mm)
Manufacturer Package 20-PDIP
Win Source Part Number 790359-MX7545ALN+
Popularity Medium
Supply and Demand Status Limited
Family Name MX7545
Introduction Date August 01, 1996
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian MX7545ALN+ CAD Model

Description

Maxim Integrated MX7545ALN+

The MX7545ALN+ from Maxim Integrated is a precision, high-performance digital-to-analog converter (DAC) that is designed to meet a wide range of applications requiring accurate digital-to-analog signal conversion. This device is part of the MX7545 series, which is renowned for its reliability and ease of use in various electronic systems.

At the heart of the MX7545ALN+ lies a 12-bit DAC, which provides a high degree of resolution for the analog output. This makes it an ideal choice for applications that demand precise control over analog signals, such as in industrial control systems, automated test equipment, and high-resolution imaging systems. The DAC operates with a supply voltage range of ±4.75V to ±15.75V, offering flexibility for different power environments.

The MX7545ALN+ comes in a robust 24-pin DIP (Dual In-line Package) that is easy to mount on printed circuit boards. Its through-hole design ensures a secure connection for long-term reliability, making it suitable for both prototyping and mass production. The device also features a fast settling time, low power consumption, and a low-glitch output, which are critical for maintaining signal fidelity and reducing power requirements in battery-powered devices.

One of the key advantages of the MX7545ALN+ is its compatibility with various microprocessors and digital systems, thanks to its versatile digital interface. The DAC can be easily interfaced with 8-bit or 16-bit microprocessors, and it supports both parallel and serial input formats. This flexibility allows designers to integrate the MX7545ALN+ into a wide range of digital systems without the need for complex interfacing circuits.

Overall, the Maxim Integrated MX7545ALN+ is a reliable and high-quality DAC that offers excellent performance for applications requiring precise analog outputs. Its compatibility with multiple microprocessor interfaces, along with its robust packaging and high resolution, make it a versatile choice for engineers and designers looking to incorporate digital-to-analog conversion capabilities into their projects.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 14BIT V-OUT 74CSPBGA
Lowest to $67.2314
Texas Instruments
TPS26600RHFTG4 Texas Instruments Digital to Analog Converters - DAC 4.2-V to 60-V 150m& Omega; 0.1-2.23A eF datasheet, inventory, & pricing.
Lowest to $2.3760
Linear Technology
IC DAC 12BIT R-R SC70-6
Lowest to $15.6382
Texas Instruments
Dual, 14-Bit, 125MSPS DIGITAL-TO-ANALOG CONVERTER | IC DAC 14BIT A-OUT 48TQFP
Lowest to $54.4466
Analog Devices Inc.
IC DAC 14BIT 1.2GSPS 160CSBGA
Lowest to $81.1188
Texas Instruments
IC DAC 16BIT MULTIPLYING 8SON
Lowest to $19.7854
Linear Technology
IC D/A CONV 16BIT PAR 28-SSOP
Need more? Email Us
Analog Devices Inc.
IC DAC 16BIT V-OUT 8UMAX
Lowest to $29.1045
Maxim Integrated
IC DAC 14BIT A-OUT 20SOIC
Lowest to $10.0855

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess