EN
  • EN
  • DE

MX7549AQ

Part No MX7549AQ
Manufacturer Maxim Integrated
Catalog OEM Parts (M - N)
Description Cmos Dual 12-BIT Microprocessor Compatible Da 20 Pins Cdip P
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1010707-MX7549AQ
Categories OEM Parts(M-N)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MX7549AQ CAD Model

Description

The MX7549AQ from Maxim Integrated is a high-performance, low-power, 12-bit digital-to-analog converter (DAC) that offers exceptional accuracy and stability. Designed with advanced CMOS technology, this DAC is an ideal solution for applications requiring precise analog output from a digital signal.

Key Features

  • High Resolution: 12-bit resolution provides fine granularity, ensuring detailed and precise analog outputs for critical applications.
  • Low Power Consumption: The MX7549AQ is engineered for energy efficiency, making it suitable for battery-powered devices and power-sensitive applications.
  • Wide Operating Range: It operates over a broad voltage range, accommodating various system requirements and simplifying integration.
  • Flexible Interface: The device features a versatile digital interface that is compatible with standard microprocessors and digital systems, facilitating easy implementation.

Applications

The MX7549AQ is versatile and can be used in a wide array of applications, including but not limited to:

  • Data Acquisition Systems
  • Process Control
  • Industrial Automation
  • Medical Instruments
  • Automotive Systems

Performance and Quality

Maxim Integrated is known for its commitment to quality and reliability, and the MX7549AQ is no exception. It delivers consistent performance even under varying environmental conditions. Its robust design ensures long-term reliability, which is crucial for industrial and mission-critical applications where downtime is not an option.

Technical Specifications

Parameter Value
Resolution 12-Bit
Power Supply Voltage 4.5V to 5.5V
Interface Type Parallel
Package Type PDIP, SOIC
Operating Temperature -40°C to +85°C

Whether you are designing a sophisticated industrial system or a compact consumer device, the MX7549AQ offers the precision and reliability you need to ensure your product performs at its best.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Lucent
Lowest to $70.6306
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Nichia Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess