EN
  • EN
  • DE
  • IT

MX7581JN+

Part No MX7581JN+
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAS 8BIT 8CH 28-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type Data Acquisition System (DAS)
Resolution (Bits) 8 b
Sampling Rate 15k
Data Interface Parallel
Voltage Supply Source Single Supply
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package 28-DIP (0.600", 15.24mm)
Manufacturer Package 28-PDIP
Manufacturer Homepage www.maxim-ic.com
Win Source Part Number 715562-MX7581JN+
Popularity Medium
Supply and Demand Status Limited
Family Name MX7581
Introduction Date July 01, 1995
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2019
Ultra Librarian 3D Model Ultra Librarian MX7581JN+ CAD Model

Description

Maxim Integrated MX7581JN+ Product Overview

The MX7581JN+ is a high-performance, 8-bit microprocessor-compatible, multiplying digital-to-analog converter (DAC) designed by Maxim Integrated. This precision DAC is engineered to deliver fast, accurate analog output signals, making it an ideal choice for a wide range of applications including process control, automated test equipment, and digital signal processing systems.

Key Features

  • High-Speed Performance: The MX7581JN+ offers fast settling times, ensuring quick response to digital input changes, which is critical for real-time applications.
  • Microprocessor Compatibility: With its versatile interface, the MX7581JN+ is easily interfaced with popular 8-bit microprocessors, facilitating seamless integration into existing digital systems.
  • Monotonicity: The device guarantees monotonicity over the entire operating temperature range, providing stable and predictable output for precision applications.
  • Low Power Consumption: Designed with power efficiency in mind, the MX7581JN+ minimizes power usage, making it suitable for portable and battery-powered devices.
  • Robust Construction: Housed in a durable 16-pin DIP package, the MX7581JN+ is built to withstand harsh industrial environments and provide reliable performance over time.

Applications

The versatility of the MX7581JN+ allows it to be used in various applications, including:

  • Industrial Process Control Systems
  • Automated Test Equipment
  • Data Acquisition Systems
  • Digital Signal Processing
  • Robotics and Automation

Technical Specifications

The MX7581JN+ boasts impressive technical specifications that cater to demanding requirements:

  • Resolution: 8-bit
  • Interface: Parallel
  • Settling Time: Fast
  • Output Type: Voltage - Buffered
  • Supply Voltage Range: Specified by manufacturer
  • Operating Temperature Range: Specified by manufacturer
  • Package / Case: 16-DIP (0.300", 7.62mm)

For detailed specifications, application notes, and additional resources, customers are encouraged to visit the Maxim Integrated official website or contact their local sales representative.

You May Also Be Interested in

Analog Devices Inc.
2CH, ISOLATED, SIGMA-DELTA ADC W
Lowest to $17.4627
Suzhou Everest Semiconductor Co. Ltd.
Power-down mode 4 I2S 1.6V~3.6V QFN-32-EP(4x4) ADCs/DACs - Special Purpose RoHS
Lowest to $0.6986
Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS 80LQFP
Lowest to $5.8755
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC DAS/ADC 12BIT 8K 28SSOP
Need more? Email Us
Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS LQFP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRIVR 3.5DIGIT 40DIP
Need more? Email Us
Texas Instruments
IC ANLG MON/CTRL 12BIT 64HTQFP
Need more? Email Us
Infineon Technologies
LQFP-64-EP(10x10) ADCs/DACs - Special Purpose RoHS
Lowest to $388.0598

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $65.4666 $65.4666
3+ $53.7156 $161.1468
4+ $52.0374 $208.1496
5+ $50.3580 $251.7900
6+ $48.6798 $292.0788
8+ $43.6440 $349.1520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess