EN
  • EN
  • DE
  • IT

MXD1210EWE

Part No MXD1210EWE
Manufacturer Maxim Integrated
Catalog Memory - Controllers
Description NONVOLATILE RAM CONTROLLER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Controllers
Mfr Maxim Integrated
Package Bulk
Product Status Active
Controller Type Nonvolatile RAM
Voltage - Supply 4.75V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Standard Package 10 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 646416-MXD1210EWE
Ultra Librarian 3D Model Ultra Librarian MXD1210EWE CAD Model

Description

Maxim Integrated's MXD1210EWE Memory Backup Power Supply

The MXD1210EWE is a highly integrated and efficient solution designed by Maxim Integrated to provide reliable power supply backup for nonvolatile memory applications. This compact device is a perfect fit for systems requiring data protection during power loss, ensuring that critical information is retained in volatile memory components such as SRAM, real-time clocks (RTCs), and other essential digital logic circuits.

Key Features

  • Automatic Switchover: The MXD1210EWE includes an automatic switchover feature that seamlessly transitions between primary and backup power sources without any interruption to the memory's supply voltage.
  • Low Power Consumption: Designed for efficiency, it consumes minimal power, making it ideal for battery-powered applications where energy conservation is a priority.
  • Wide Operating Voltage Range: This device supports a broad range of operating voltages from 1.2V to 5.5V, accommodating a variety of memory and microcontroller configurations.
  • Compact Size: The MXD1210EWE comes in a small surface-mount package, which makes it suitable for space-constrained designs.
  • High Reliability: Maxim Integrated's commitment to quality ensures that this power supply backup device offers stable and reliable performance across its operating range.

Applications

The versatility of the MXD1210EWE extends to a wide array of applications including:

  • Portable consumer electronics
  • Handheld medical devices
  • Industrial control systems
  • Automotive electronics
  • Networking hardware

Technical Specifications

  • Part Number: MXD1210EWE
  • Package Type: 16-Pin SO WIDE
  • Temperature Range: -40°C to +85°C

The MXD1210EWE is a testament to Maxim Integrated's dedication to providing advanced solutions for memory backup applications. Its combination of automatic switchover, low power consumption, and wide voltage compatibility makes it a top choice for designers looking to enhance the reliability of their systems.

You May Also Be Interested in

Cypress Semiconductor Corp
USB
Need more? Email Us
Advanced Micro Devices
DYNAMIC MEMORY CONTROLLER/DRIVER
Need more? Email Us
QuickLogic
DRAM CONTROLLER, CMOS,
Need more? Email Us
National Semiconductor (TI)
DRAM CONTROLLER, 1M X 1
Need more? Email Us
Advanced Micro Devices
DYNAMIC MEMORY CONTROLLER/DRIVER
Need more? Email Us
National Semiconductor (TI)
DRAM CONTROLLER, 256K X 1
Need more? Email Us
Altera
DRAM CONTROLLER, 1M X 8 PQCC68
Need more? Email Us
Renesas Electronics America
DDR DRAM, 8MX36
Need more? Email Us
Amd
ELEVEN-BIT DYNAMIC MEMORY DRIVER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.5582 $58.6746
7+ $16.0478 $112.3346
11+ $15.5463 $171.0093
15+ $15.0448 $225.6720
20+ $14.5433 $290.8660
26+ $13.0388 $339.0088
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,510 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess