EN
  • EN
  • DE

MXD1816UR26+T

Part No MXD1816UR26+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 27 Weeks
Features Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Manufacturer Maxim Integrated
Package Reel - TR
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package TO-236-3, SC-59, SOT-23-3
Case / Package SOT-23-3
Family Name MXD1816
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MXD1816UR26+, MXD1816UR26+T-ND, MXD1816UR26+TCT, MXD1816UR26+TDKR, MXD1816UR26T, MXD1816UR26+TTR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 886692-MXD1816UR26+T
Ultra Librarian 3D Model Ultra Librarian MXD1816UR26+T CAD Model

Description

Maxim Integrated MXD1816UR26+T Temperature Sensor

The MXD1816UR26+T is a high-precision temperature sensor from Maxim Integrated, designed to provide accurate temperature readings in a compact and efficient package. This sensor is an ideal solution for a wide range of applications that require reliable temperature monitoring, such as industrial systems, consumer electronics, computer peripherals, and environmental controls.

Key Features:

  • Accuracy: The MXD1816UR26+T offers excellent accuracy, with a typical error of ±1°C over the full temperature range of -40°C to +125°C. This high level of precision ensures that the sensor can be used in applications where precise temperature control is critical.
  • Low Power Consumption: Designed for energy-efficient operation, this sensor consumes a minimal amount of power, making it suitable for battery-powered devices where power conservation is essential.
  • Small Form Factor: The sensor comes in a tiny SOT-23 package, allowing it to be easily integrated into space-constrained designs without compromising performance.
  • Simple Interface: With a digital output that interfaces directly with microcontrollers and other digital systems, the MXD1816UR26+T simplifies the integration process, reducing development time and costs.
  • Wide Operating Voltage Range: The device supports an operating voltage range from 2.7V to 5.5V, providing flexibility in various system designs and ensuring compatibility with a broad range of applications.

Applications:

  • Environmental Control Systems
  • Industrial Equipment
  • Medical Devices
  • Consumer Electronics
  • Computer Peripherals

The MXD1816UR26+T temperature sensor is part of Maxim Integrated's family of high-performance sensors that are designed to meet the demands of modern technology. With its combination of accuracy, low power consumption, small size, and ease of use, the MXD1816UR26+T is a versatile and reliable choice for any temperature sensing application.

Whether you are designing a sophisticated medical device or a simple home appliance, the MXD1816UR26+T from Maxim Integrated will provide the temperature accuracy and reliability you need to ensure optimal performance and safety.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.7327 $68.1981
7+ $18.6521 $130.5647
10+ $18.0700 $180.7000
14+ $17.4867 $244.8138
18+ $16.9034 $304.2612
23+ $15.1548 $348.5604
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,080 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess