EN
  • EN
  • DE

MXL1543CAI

Part No MXL1543CAI
Manufacturer Maxim Integrated
Description +5V Multiprotocol, 3Tx/3Rx, Software-Selectable Clock/Data Transceivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1229124-MXL1543CAI
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MXL1543CAI CAD Model

Description

Maxim Integrated's MXL1543CAI: High-Performance Data Converter

The MXL1543CAI from Maxim Integrated is a cutting-edge data converter designed for demanding applications that require high precision and reliability. This integrated circuit is a testament to Maxim's commitment to providing solutions that cater to the needs of industries where performance and accuracy are non-negotiable.

The MXL1543CAI is a versatile component, well-suited for a wide range of applications, including medical imaging, industrial automation, and telecommunications. Its robust design ensures that it can operate reliably in harsh environments, making it an ideal choice for systems that must maintain functionality in extreme conditions.

This data converter boasts a high-speed interface and low power consumption, which are critical features for modern electronic systems. It offers a seamless integration into various circuit designs, thanks to its compatibility with industry-standard protocols and its compact form factor.

Key Features:

  • High Precision: The MXL1543CAI delivers exceptional accuracy, making it suitable for applications where data integrity is paramount.
  • Low Power Consumption: Energy efficiency is at the heart of this IC, ensuring that systems can maintain optimal performance without compromising on power usage.
  • Durability: Engineered to withstand challenging conditions, the MXL1543CAI operates reliably over a wide temperature range.
  • High-Speed Interface: With its fast data transfer capabilities, this converter is capable of handling high throughput demands with ease.

Integrating the MXL1543CAI into your system not only enhances its performance but also contributes to a reduction in overall development time. Maxim Integrated provides comprehensive support and documentation, ensuring that incorporating this IC into your design is as smooth as possible.

In conclusion, the MXL1543CAI is an exemplary representation of Maxim Integrated's dedication to innovation and quality. It stands out as a reliable and efficient solution for any application that requires a high-performance data converter.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess