EN
  • EN
  • DE

MXL1544CAI

Part No MXL1544CAI
Manufacturer Maxim Integrated
Description +5V Multiprotocol, Software-Selectable Control Transceivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1229125-MXL1544CAI
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MXL1544CAI CAD Model

Description

Maxim Integrated MXL1544CAI Overview

The MXL1544CAI is a high-performance, low-power, quad RS-232 line driver/receiver from Maxim Integrated. This integrated circuit is designed to meet the stringent requirements of EIA/TIA-232-F and to provide communication interfaces for applications requiring high data rates, reliability, and robustness.

Key Features

  • Integrated Charge Pump Circuitry: The MXL1544CAI includes onboard charge pump circuitry, which allows the device to operate from a single +5V power supply while maintaining the proper RS-232 voltage levels.
  • High Data Rate: Capable of operating at data rates up to 120kbps, the MXL1544CAI is suitable for high-speed serial communication applications.
  • Low Power Consumption: Designed with power efficiency in mind, this device consumes only 5mW of power when idle, making it ideal for battery-powered or power-sensitive systems.
  • Electrostatic Discharge (ESD) Protection: The MXL1544CAI features built-in ESD protection circuitry, safeguarding the device against electrostatic discharges up to ±15kV.
  • Wide Operating Temperature Range: With an operating temperature range of -40°C to +85°C, the device can reliably function in extreme environmental conditions, making it suitable for industrial applications.

Applications

The versatility of the MXL1544CAI makes it an excellent choice for a wide array of applications, including:

  • Portable Computing Devices
  • Data Acquisition Systems
  • Point-of-Sale (POS) Terminals
  • Networking Equipment
  • Industrial Control Systems

Package and Quality

The MXL1544CAI is available in a robust 28-pin SSOP (Shrink Small Outline Package) that ensures a compact footprint on printed circuit boards (PCBs). Maxim Integrated is committed to delivering high-quality products, and the MXL1544CAI is no exception, being produced under strict quality control standards to ensure performance and reliability.

In summary, the MXL1544CAI from Maxim Integrated is a feature-rich RS-232 line driver/receiver that provides a perfect solution for applications demanding high-speed serial communication, low power consumption, and operation under harsh conditions. Its integrated features and robust protection mechanisms make it a reliable and efficient choice for designers and engineers.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess