EN
  • EN
  • DE

SC1887A-07B00

Part No SC1887A-07B00
Manufacturer Maxim Integrated
Catalog OEM Parts ( S )
Description RF Amp 1-CH GP 2800MHz 1.9V/3.5V 64-Pin QFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1023064-SC1887A-07B00
Categories OEM Parts( S )
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SC1887A-07B00 CAD Model

Description

Maxim Integrated SC1887A-07B00 - High-Performance RF-DAC

The Maxim Integrated SC1887A-07B00 is a state-of-the-art RF-DAC (Radio Frequency Digital-to-Analog Converter) that is designed to deliver high performance and reliability for a wide range of applications. This product is a perfect fit for systems that require high-speed data conversion with minimal distortion, such as wireless communication infrastructure, radar systems, and advanced instrumentation.

Key Features:

  • High-Speed Performance: The SC1887A-07B00 offers exceptional conversion speeds, making it suitable for high-frequency signal generation.
  • Superior Signal Integrity: With its advanced design, this RF-DAC ensures excellent signal fidelity and low noise, which is critical for maintaining the integrity of the signal chain in sensitive RF applications.
  • Integration: The device integrates a digital interface and internal filters, which simplifies system design and reduces the need for external components.
  • Flexibility: It supports a wide range of input data formats and is compatible with various industry-standard interfaces, providing flexibility in system integration.
  • Power Efficiency: Maxim Integrated has designed the SC1887A-07B00 with power efficiency in mind, ensuring that the device operates with minimal power dissipation.

Applications:

  • Wireless Communication Infrastructure (e.g., base stations, repeaters)
  • Radar and Satellite Communication Systems
  • Test and Measurement Equipment
  • High-Speed Data Acquisition Systems

The SC1887A-07B00 is manufactured by Maxim Integrated, a trusted name in the development of innovative analog and mixed-signal products and technologies. This RF-DAC is part of their commitment to providing solutions that meet the complex demands of modern electronic systems. With its blend of speed, precision, and efficiency, the SC1887A-07B00 is an ideal choice for designers looking to push the boundaries of what's possible in RF data conversion.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
Linear Technology
Need more? Email Us
Level One
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
STMicroelectronics
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.1861 $64.7444
9+ $13.2809 $119.5281
14+ $12.8659 $180.1226
19+ $12.4509 $236.5671
24+ $12.0358 $288.8592
33+ $10.7907 $356.0931
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess