EN
  • EN
  • DE
  • IT

SD411+TW

Part No SD411+TW
Manufacturer Maxim Integrated
Catalog Display Modules - LED Character and Numeric
Description AMR/GMR SENSOR INTERFACE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - LED Character and Numeric
Mfr Maxim Integrated
Package Bulk
Product Status Obsolete
Base Product Number SD411
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 794030-SD411+TW
Ultra Librarian 3D Model Ultra Librarian SD411+TW CAD Model

Description

The SD411+TW by Maxim Integrated is an advanced, high-performance solution designed for the modern demands of power management and signal processing. This product stands out for its exceptional efficiency and reliability, making it an ideal choice for a wide range of applications in the industrial, automotive, and telecommunications sectors.

Key Features

  • High Integration: The SD411+TW integrates multiple functions into a single chip, reducing the need for additional components and simplifying design complexity.
  • Robust Power Management: With its sophisticated power management capabilities, the SD411+TW ensures stable and efficient operation, even under variable load conditions.
  • Advanced Signal Processing: The device features cutting-edge signal processing technology, which provides precise measurement and control essential for critical applications.
  • Compact Design: The compact footprint of the SD411+TW makes it suitable for space-constrained applications without compromising performance.
  • High Reliability: Maxim Integrated's commitment to quality ensures that the SD411+TW operates reliably over a wide temperature range and in harsh environments.
  • Easy Integration: The product comes with comprehensive support and documentation, which facilitates easy integration into existing systems.

Applications

The versatility of the SD411+TW allows it to be used in a variety of applications, including:

  • Automotive systems, such as powertrain and infotainment
  • Industrial automation and control systems
  • Telecommunications equipment
  • Portable and battery-powered devices
  • Medical devices requiring precise power management and signal processing

Technical Specifications

The SD411+TW boasts technical specifications that cater to demanding requirements:

  • Input voltage range optimized for various applications
  • Low quiescent current for energy efficiency
  • High accuracy signal conversion for reliable measurements
  • Durable construction designed to withstand challenging conditions

In summary, the SD411+TW from Maxim Integrated represents a blend of integration, efficiency, and reliability, making it a top choice for designers looking to enhance their systems with a robust power management and signal processing solution.

You May Also Be Interested in

Kingbright Corporation
DISPLAY 7SEG 0.36" SGL YLW 10DIP
Need more? Email Us
Maxim Integrated
AMR/GMR SENSOR INTERFACE
Need more? Email Us
Kingbright Corporation
DISPLAY 7SEG 0.56" SGL RED 10DIP
Need more? Email Us
Stanley Electric Co
LED NUMERIC DISPLAY
Need more? Email Us
Kingbright Corporation
DISPLAY 7SEG 0.36" SGL GRN 10DIP
Need more? Email Us
Everlight Electronics Co Ltd
DISP 7SEG 0.56" QUAD Y-G 12DIP
Need more? Email Us
LITE-ON Technology
DISPLAY 7SEG 0.56\
Need more? Email Us
Vishay
DISP 7SEG 0.51" SGL OR-RED 10DIP
Need more? Email Us
Stanley Electric Co
LED DISPLAY
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess