Maxim Integrated SI7661CJ Microprocessor Voltage Converter
The Maxim Integrated SI7661CJ is a highly efficient, charge-pump voltage converter that plays a pivotal role in microprocessor applications. This innovative component is designed to provide a reliable negative voltage from a positive input voltage, which is essential for various electronic circuits that require a dual supply voltage environment. Its compact design and robust performance make it an ideal choice for space-constrained applications.
Key Features
- Voltage Conversion: The SI7661CJ efficiently converts a positive voltage into a negative voltage with a wide input range, ensuring compatibility with various microprocessor systems.
- High Efficiency: With its charge-pump technology, the device offers a highly efficient voltage conversion process, minimizing power loss and heat generation.
- Low Power Consumption: It is designed to operate with minimal quiescent current, making it suitable for battery-operated devices where power conservation is critical.
- Simple Integration: The SI7661CJ requires only two external capacitors for operation, simplifying the circuit design and reducing the overall component count.
- Reliability: Maxim Integrated is known for its high-quality products, and the SI7661CJ is no exception, offering reliable performance over a broad temperature range.
Applications
The SI7661CJ is versatile and can be used in a variety of applications that require a negative supply voltage. These include, but are not limited to:
- Data Acquisition Systems
- Operational Amplifier Circuits
- Portable Instruments
- Analog-to-Digital Converters
- Telecommunications Equipment
Technical Specifications
- Input Voltage Range: Typically +4.5V to +10V
- Output Voltage: Inverted input voltage (negative)
- High Power Efficiency
- Operating Temperature Range: Specified for operation from -40°C to +85°C
- Package: Compact 8-pin CerDIP or SO package
The Maxim Integrated SI7661CJ stands out as a reliable and efficient solution for generating a negative supply voltage in microprocessor systems and other electronic applications. Its ease of integration, coupled with Maxim's reputation for quality, makes it a go-to voltage converter for engineers and designers alike.