EN
  • EN
  • DE
  • IT

VSC7177XYI

Part No VSC7177XYI
Manufacturer Maxim Integrated
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 32QFP / Buffer Interface 32-QFP-N (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Maxim Integrated
Package Tray
Product Status Obsolete
Applications Buffer
Voltage - Supply 3V ~ 3.6V
Package / Case 32-VQFN Exposed Pad
Supplier Device Package 32-QFP-N (7x7)
Mounting Type Surface Mount
Base Product Number VSC7177
Standard Package 260 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 399635-VSC7177XYI
Ultra Librarian 3D Model Ultra Librarian VSC7177XYI CAD Model

Description

The VSC7177XYI is a cutting-edge product from Maxim Integrated, a company renowned for its innovative and high-performance integrated circuits. This particular product is designed to cater to the demanding needs of high-speed data communication and storage systems. It is a versatile solution that integrates seamlessly into various applications, ensuring reliability and efficiency in data transmission.

Key Features

  • High-Speed Performance: The VSC7177XYI is engineered to support rapid data transfer rates, making it ideal for applications that require swift data processing and minimal latency.
  • Reliability: Maxim Integrated's commitment to quality means that the VSC7177XYI is built to last, offering dependable performance even in the most challenging conditions.
  • Integration: This product boasts a compact form factor and is designed for easy integration into existing systems, reducing development time and simplifying the design process.
  • Energy Efficiency: With power consumption being a critical factor in modern electronics, the VSC7177XYI is optimized for low power usage without compromising on performance.

Applications

The VSC7177XYI from Maxim Integrated is versatile and can be used in a variety of applications. It is particularly well-suited for:

  • Data Centers
  • High-Performance Computing
  • Networking Equipment
  • Storage Area Networks
  • Telecommunications Infrastructure

Technical Specifications

Maxim Integrated ensures that the VSC7177XYI meets stringent technical specifications. While the full datasheet provides detailed information, here are some highlights:

  • Interface Type: High-speed serial interface
  • Supply Voltage: Specified in the datasheet
  • Operating Temperature Range: Specified in the datasheet
  • Package Type: Industry-standard packaging for easy implementation

The VSC7177XYI is a testament to Maxim Integrated's dedication to providing top-tier products that push the boundaries of technology. For engineers and designers looking for a reliable, high-performance solution for their data communication and storage systems, the VSC7177XYI is an excellent choice.

You May Also Be Interested in

Texas Instruments
IC INTERFACE SPECIALIZED 48VQFN / Desktop, Notebook PCs Interface 48-VQFN (7x7)
Lowest to $3.3877
Texas Instruments
IC INTERFACE SPECIALIZED 257BGA / PCI-to-PCI Bridge Interface 257-BGA MICROSTAR (16x16)
Lowest to $45.6021
MacroSilicon Technology Co., Ltd.
I2S 3.15V~3.55V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $3.8426
ON Semiconductor
IC INTERFACE SPECIALIZED 48TQFP / PC's, PDA's Interface 48-TQFP (7x7)
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 209BGA / PCI-to-PCI Bridge Interface 209-BGA MICROSTAR (16x16)
Lowest to $0.0446
Analog Devices Inc.
IC INTERFACE SPECIALIZED 80LQFP / Displays, Monitors, TV Interface 80-LQFP (14x14)
Lowest to $9.9363
Zilog
IC INTERFACE SPECIALIZED 40DIP / Interface 40-PDIP
Lowest to $16.2163
Texas Instruments
PCI-TO-PCI BRIDGE / PCI-to-PCI Bridge Interface 257-NFBGA (16x16)
Lowest to $27.1660
NXP / Nexperia
IC INTERFACE SPECIALIZED 24SO
Lowest to $2.5905

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess