EN
  • EN
  • DE

VT1103SX

Part No VT1103SX
Manufacturer Maxim Integrated
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842089-VT1103SX
Ultra Librarian 3D Model Ultra Librarian VT1103SX CAD Model

Description

Maxim Integrated's VT1103SX: High-Performance Voltage Tracker

The VT1103SX from Maxim Integrated is a state-of-the-art voltage tracker designed to deliver precision and reliability for a wide range of applications. This advanced component is engineered to provide tight voltage tracking accuracy, making it an ideal solution for critical systems that demand consistent voltage regulation.

Key Features:

  • High Accuracy: The VT1103SX offers exceptional voltage tracking precision, ensuring that the output closely follows the input voltage within a narrow margin of error.
  • Low Dropout Voltage: Designed for efficiency, this voltage tracker operates with a minimal voltage difference between the input and output, reducing power loss and improving overall system performance.
  • Wide Operating Temperature Range: With the capability to function effectively across a broad temperature spectrum, the VT1103SX is suitable for use in environments with extreme temperature conditions.
  • Robust Protection Features: The device includes built-in protection mechanisms such as overcurrent protection, thermal shutdown, and under-voltage lockout, safeguarding the system against potential damage from electrical anomalies.
  • Flexible Application: The VT1103SX is versatile and can be utilized in various electronic systems, including portable devices, automotive applications, and industrial equipment.

Technical Specifications:

  • Input Voltage Range: Specified for particular use cases
  • Output Voltage Accuracy: Defined by design parameters
  • Package Type: Offered in a package that suits your design needs
  • Regulation Topology: Ensures stable operation under varying conditions

Maxim Integrated's VT1103SX is designed to meet the stringent requirements of today's sophisticated electronic systems. Whether you're developing consumer electronics, automotive subsystems, or industrial controls, this voltage tracker provides the performance and reliability you need to ensure your products operate at their best.

For detailed specifications, application notes, and additional resources, please refer to the official Maxim Integrated datasheet for the VT1103SX.

You May Also Be Interested in

Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess