EN
  • EN
  • DE

VT1145SFCR

Part No VT1145SFCR
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 399996-VT1145SFCR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VT1145SFCR CAD Model

Description

Maxim Integrated's VT1145SFCR Voltage Transformer

The Maxim Integrated VT1145SFCR is a state-of-the-art voltage transformer designed to deliver exceptional performance in power management applications. This compact, surface-mount device is ideal for a wide range of uses, from industrial controls to telecommunications equipment, ensuring reliable and efficient voltage transformation.

Key Features

  • High Efficiency: The VT1145SFCR boasts a high-efficiency design, minimizing energy loss during voltage conversion and helping to reduce the overall power consumption of the system it's integrated into.
  • Compact Size: With its surface-mount form factor, this transformer is a perfect fit for space-constrained applications, allowing designers to maintain a small footprint without sacrificing performance.
  • Robust Power Handling: This device is capable of handling significant power levels, making it suitable for both low- and high-power applications, ensuring versatility across a range of industries.
  • Thermal Management: The VT1145SFCR is designed with thermal efficiency in mind, maintaining optimal operating temperatures even under demanding conditions.
  • Durability: Maxim Integrated's commitment to quality means that the VT1145SFCR is built to last, offering exceptional durability and a long operational lifespan.

Applications

This versatile voltage transformer can be used in a variety of applications, including but not limited to:

  • Switch-mode power supplies
  • DC-DC converters
  • Industrial control systems
  • Telecommunication equipment
  • Renewable energy systems

Technical Specifications

The VT1145SFCR operates with a high degree of precision, featuring a tightly regulated output voltage. Its specifications are tailored to meet the rigorous demands of modern electronic systems, ensuring that it delivers consistent performance under a wide range of conditions.

For more detailed technical information, including electrical characteristics, pin configurations, and packaging details, customers are encouraged to consult the datasheet and support documentation available from Maxim Integrated.

You May Also Be Interested in

Atmel
Lowest to $32.5000
Protek Devices
Lowest to $0.3269
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Lowest to $1.9623
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.9484 $65.6904
13+ $8.9834 $116.7842
20+ $8.7026 $174.0520
28+ $8.4220 $235.8160
36+ $8.1411 $293.0796
48+ $7.2989 $350.3472
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess