EN
  • EN
  • DE

VT1189SFQX

Part No VT1189SFQX
Manufacturer Maxim Integrated
Catalog Specialized ICs
Description VT1189SFQX
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Maxim Integrated
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 1 pcs
MSL Level 3 (168 Hours)
HTSUS 0000.00.0000
Win Source Part Number 400020-VT1189SFQX
Ultra Librarian 3D Model Ultra Librarian VT1189SFQX CAD Model

Description

The Maxim Integrated VT1189SFQX is a state-of-the-art integrated circuit designed to deliver exceptional performance and reliability for a wide range of applications. This versatile component is engineered to meet the rigorous demands of the modern electronics industry, offering a compact solution with advanced features that can significantly enhance the functionality of electronic devices.

Key Features

  • High Precision: The VT1189SFQX is built for accuracy, providing precise control and measurement capabilities that are essential for critical applications.
  • Low Power Consumption: Designed with energy efficiency in mind, this IC helps to extend battery life in portable devices and reduces power costs in stationary applications.
  • Robust Design: Maxim Integrated is known for its robust designs, and the VT1189SFQX is no exception. It is built to withstand harsh conditions and provide consistent performance over a wide temperature range.
  • Integration: This product integrates multiple functionalities into a single chip, reducing the need for additional components and simplifying the overall design of electronic systems.

Applications

The VT1189SFQX is a versatile component that can be used in various applications, including but not limited to:

  • Automotive systems
  • Industrial control units
  • Medical devices
  • Telecommunication infrastructure
  • Consumer electronics

Technical Specifications

The VT1189SFQX boasts an impressive set of technical specifications that make it suitable for a vast array of uses. Some of its notable specs include a wide operating voltage range, high-temperature resilience, and compatibility with various communication protocols. For detailed technical information, designers and engineers should refer to the official datasheet provided by Maxim Integrated.

Quality and Support

Maxim Integrated is committed to delivering high-quality products. The VT1189SFQX is backed by rigorous testing and validation procedures to ensure it meets industry standards for quality and performance. Additionally, customers can access comprehensive technical support and resources to assist with the integration of this IC into their products.

You May Also Be Interested in

Microchip Technology
IC EEPROM 2K I2C 4MHZ 8SOIC
Lowest to $2.1461
Renesas Electronics America
IC SER RAPIDIO SWITCH 784FCBGA
Need more? Email Us
Renesas Electronics America
IC SER RAPIDIO SWITCH 576FCBGA
Lowest to $16.3040
Power Integrations
IC CAPACITOR DISCHARGE 8SO
Need more? Email Us
Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
Analog Devices Inc.
Per Pin Parametric Measurement Unit/Source Measure Unit
Lowest to $62.9928
Microchip Technology
IC CODE HOPPING DECODER 14SOIC
Lowest to $2.9189
Analog Devices Inc.
2:1 HDMI/DVI Switch with Equalization | IC HDMI/DVI SWITCH 56LFCSP
Lowest to $5.1946
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $1.4794

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8833 $59.2998
15+ $8.1104 $121.6560
23+ $7.8563 $180.6949
31+ $7.6034 $235.7054
40+ $7.3493 $293.9720
53+ $6.5893 $349.2329
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,600 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess