EN
  • EN
  • DE

VT1193SFQX

Part No VT1193SFQX
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 400021-VT1193SFQX
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VT1193SFQX CAD Model

Description

Maxim Integrated VT1193SFQX Overview

The Maxim Integrated VT1193SFQX is a high-performance, low-power, voltage reference IC designed for precision voltage regulation in a wide array of electronic applications. It is an essential component for systems requiring stable and accurate voltage references such as data converters, portable devices, and power supplies.

Key Features

  • Precision Voltage Stability: The VT1193SFQX offers a stable and precise output voltage, ensuring reliable performance for sensitive electronic circuits.
  • Low Power Consumption: This device is optimized for low-power operations, making it ideal for battery-powered devices and energy-efficient applications.
  • Wide Operating Temperature Range: It is designed to function effectively across a broad temperature range, accommodating various environmental conditions.
  • Compact Package: The IC is available in a small footprint package, which is suitable for space-constrained applications.

Applications

  • Data Converters (ADCs/DACs)
  • Portable Devices
  • Power Supplies
  • Industrial Instruments
  • Medical Equipment

Technical Specifications

The VT1193SFQX boasts impressive technical specifications that make it a versatile choice for various applications:

  • Output Voltage: Precise and stable reference voltage.
  • Temperature Coefficient: Low drift over temperature enhances performance.
  • Package Type: Available in a compact, surface-mountable package for easy integration into various designs.
  • Supply Voltage Range: Supports a wide range of input voltages, providing flexibility in system design.

Quality and Reliability

Maxim Integrated is known for its commitment to quality and reliability, and the VT1193SFQX is no exception. Each IC undergoes rigorous testing to ensure it meets the highest standards of performance and durability.

For detailed technical information, datasheets, and support resources, customers can visit Maxim Integrated's official website or contact their local sales representative.

You May Also Be Interested in

Protek Devices
Need more? Email Us
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Protek Devices
Lowest to $0.3269
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.3269
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Via
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.2174 $63.6522
7+ $17.4093 $121.8651
11+ $16.8653 $185.5183
15+ $16.3213 $244.8195
19+ $15.7773 $299.7687
25+ $14.1453 $353.6325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess