EN
  • EN
  • DE

VT225FCR-ADJ

Part No VT225FCR-ADJ
Manufacturer Maxim Integrated
Catalog Specialized ICs
Description VT225FCR-ADJ
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Maxim Integrated
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 1 pcs
MSL Level 3 (168 Hours)
HTSUS 0000.00.0000
Win Source Part Number 938898-VT225FCR-ADJ
Ultra Librarian 3D Model Ultra Librarian VT225FCR-ADJ CAD Model

Description

Maxim Integrated's VT225FCR-ADJ Voltage Regulator

Maxim Integrated presents the versatile and efficient VT225FCR-ADJ, a high-performance adjustable voltage regulator designed to meet the stringent requirements of modern electronic applications. This regulator is an ideal choice for designers looking for a reliable power management solution that offers both flexibility and precision.

Key Features

  • Adjustable Output Voltage: The VT225FCR-ADJ comes with an adjustable output voltage feature, allowing users to tailor the voltage to their specific needs, providing a range that accommodates a variety of devices and applications.
  • High Accuracy: This regulator maintains a high level of accuracy, ensuring stable and consistent power supply, which is crucial for the performance and longevity of sensitive electronic components.
  • Low Dropout Voltage: The low dropout voltage characteristic of the VT225FCR-ADJ makes it an excellent choice for applications where the supply voltage is very close to the output voltage, thereby maximizing efficiency and battery life.
  • Thermal Protection: Equipped with thermal protection, the VT225FCR-ADJ is designed to shut down in the event of overheating, protecting itself and the connected components from potential damage.
  • Current Limiting: The built-in current limiting feature prevents damage from overcurrent conditions, making the device robust in challenging situations.
  • Wide Operating Temperature Range: The VT225FCR-ADJ is capable of operating over a broad temperature range, making it suitable for various industrial and commercial environments.

Applications

The VT225FCR-ADJ is an excellent choice for a multitude of applications, including but not limited to:

  • Portable and battery-powered devices
  • Microcontroller power supplies
  • Wireless communication equipment
  • Peripheral and add-on cards

With its adjustable output and high precision, the VT225FCR-ADJ from Maxim Integrated is a versatile component that can be integrated into a wide range of electronic products, ensuring efficient power management and contributing to the overall reliability and performance of the system.

You May Also Be Interested in

Freescale Semiconductor - NXP
IC MODULATOR AUD/VID U/V 20-QFN
Lowest to $1.9693
Infineon Technologies
Lowest to $9.8383
Maxim Integrated
IC CTLR OVP 7.4V SC70-6
Lowest to $2.1887
Analog Devices Inc.
600 MHz Dual Integrated DCL with PPMU, VHH Drive Capability, Level Setting DACs, and On-Chip | IC DCL 84LFCSP
Lowest to $84.2132
Analog Devices Inc.
IC SIMPLE COMM BRIDGE 8TDFN
Lowest to $11.6418
ON Semiconductor
Need more? Email Us
Infineon Technologies
Lowest to $91.3963
Analog Devices Inc.
IC DIFFERENTIAL LINK 20QFN
Lowest to $10.1866
Infineon Technologies
Universal System Basis Chip
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $51.3120 $102.6240
3+ $42.1032 $126.3096
5+ $40.7865 $203.9325
6+ $39.4710 $236.8260
8+ $38.1554 $305.2432
11+ $34.2088 $376.2968
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,160 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess