EN
  • EN
  • DE

VT231TFC-ADJ

Part No VT231TFC-ADJ
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG SWITCHING SMD / Switching Regulator IC Output
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Maxim Integrated
Package Tape & Reel
Product Status Obsolete
Base Product Number VT231
Standard Package 2,500 pcs
ECCN OBSOLETE
Win Source Part Number 938899-VT231TFC-ADJ
Ultra Librarian 3D Model Ultra Librarian VT231TFC-ADJ CAD Model

Description

Maxim Integrated VT231TFC-ADJ Product Overview

The VT231TFC-ADJ from Maxim Integrated is a high-performance, adjustable voltage regulator designed for a wide array of applications. This compact and efficient component is ideal for systems that require a reliable and consistent power supply, with the flexibility to adjust the output voltage as needed.

Key Features

  • Adjustable Output Voltage: The VT231TFC-ADJ offers an adjustable output voltage feature, which allows designers to tailor the voltage to the specific needs of their application. This can be achieved through external resistors, providing great flexibility and precision.
  • High Efficiency: With its advanced design, this voltage regulator maintains high efficiency across a wide range of load conditions, ensuring minimal power loss and heat generation within the system.
  • Thermal Protection: The device includes built-in thermal protection that safeguards it against overheating. This feature is critical for maintaining the longevity and reliability of both the regulator and the overall system.
  • Low Dropout Voltage: The VT231TFC-ADJ is characterized by its low dropout voltage, which means it can continue to provide a stable output even when the input voltage is close to the output voltage. This is particularly useful in battery-powered devices where the input voltage can vary significantly over time.
  • Robust Package: Housed in a durable package, the VT231TFC-ADJ is designed to withstand the rigors of challenging industrial environments, ensuring consistent performance across a range of conditions.

Applications

The versatility of the VT231TFC-ADJ makes it suitable for a variety of applications, including:

  • Portable and battery-powered devices
  • Microprocessor and microcontroller power supplies
  • Industrial control systems
  • Automotive electronics
  • Telecommunications equipment

With its adjustable output, high efficiency, and robust protection features, the Maxim Integrated VT231TFC-ADJ voltage regulator is a reliable choice for engineers and designers looking to optimize their power management solutions.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess