EN
  • EN
  • DE

MAX2232EEE+T

Part No MAX2232EEE+T
Manufacturer Maxim Integrated
Catalog RF Amplifiers
Description IC AMP POWER 900MHZ 16QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Reel - TR
Frequency 800MHz ~ 1GHz
Gain 23.9dB
RF Type ISM
Operating Supply Voltage 2.7 V ~ 5.5 V
Operating Supply Current 20.3mA ~ 25mA
Test Frequency 915MHz
Package 16-LSSOP (0.154", 3.90mm Width) Exposed Pad
Manufacturer Package 16-QSOP-EP
Win Source Part Number 702585-MAX2232EEE+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX2232
Introduction Date April 01, 1999
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian MAX2232EEE+T CAD Model

Description

Maxim Integrated MAX2232EEE+T High-Efficiency, Low-Voltage, SiGe RF Power Amplifier

The MAX2232EEE+T from Maxim Integrated is a state-of-the-art RF power amplifier designed for use in 3V portable systems. This high-efficiency, low-voltage amplifier is based on Silicon-Germanium (SiGe) technology, which provides superior performance in terms of frequency response, noise figure, and power consumption. The device is ideal for applications such as FRS radios, 900MHz ISM band applications, and other portable battery-powered devices where power efficiency is crucial.

The MAX2232EEE+T operates within a supply voltage range of 2.7V to 3.3V, making it compatible with most portable power sources. It delivers an output power of +20dBm (100mW) while maintaining a high power-added efficiency (PAE) of 50%, which helps to extend battery life in portable applications. The amplifier also features a low quiescent current of 4mA, further contributing to its energy-saving capabilities.

This RF power amplifier includes an integrated power control feature that provides 30dB of control range, allowing for precise adjustment of the output power to meet specific system requirements. Additionally, the MAX2232EEE+T has an integrated shutdown mode, which reduces the supply current to less than 1µA, thereby minimizing power consumption when the amplifier is not in active use.

Designed for ease of use, the MAX2232EEE+T is available in a compact 16-pin QSOP package, which is suitable for space-constrained applications. The amplifier's input and output are fully matched to 50Ω, simplifying the design process by eliminating the need for complex external matching networks. This feature also helps to reduce the overall component count and system cost.

Maxim Integrated's commitment to quality ensures that the MAX2232EEE+T meets rigorous performance standards. The component is designed to withstand the demanding conditions of portable electronics, ensuring reliability and longevity in the field. With its combination of high efficiency, low-voltage operation, and advanced features, the MAX2232EEE+T is an excellent choice for designers looking to optimize their RF power amplification needs in portable applications.

You May Also Be Interested in

M/A-Com Technology Solutions
IC RF AMP GPS 10MHZ-1.6GHZ SMD / RF Amplifier IC General Purpose 10MHz ~ 1.6GHz
Need more? Email Us
Renesas Electronics America
IC AMP 2/3/4G 600MHZ-4.2GHZ 8DFN / RF Amplifier IC 2G/3G/4G 600MHz ~ 4.2GHz 8-DFN (2x2)
Lowest to $12.4215
Maxim Integrated
IC AMP AM FM 148KHZ-30MHZ 24TQFN / RF Amplifier IC AM, FM 148kHz ~ 30MHz, 65MHz ~ 162.5MHz 24-TQFN (4x4)
Lowest to $8.7970
Microchip Technology
IC RF AMP 4.9GHZ-6GHZ 12QFN / RF Amplifier IC 4.9GHz ~ 6GHz 12-QFN (2x2)
Lowest to $0.4897
Analog Devices Inc.
IC AMP CELLULAR 0HZ-6GHZ MICRO-P / RF Amplifier IC Cellular, CATV 0Hz ~ 6GHz Micro-P
Lowest to $4.8750
Renesas Electronics America
WIDEBAND AMPLIFIER / RF Amplifier IC DBS 250MHz ~ 3GHz 6-Minimold
Need more? Email Us
Broadcom Limited
IC POWER AMP / RF Amplifier IC
Lowest to $3.5909
Analog Devices Inc.
IC AMP VSAT 30MHZ-400MHZ 24QFN / RF Amplifier IC VSAT 30MHz ~ 400MHz 24-QFN (4x4)
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC RF AMP GNSS 6ESON / RF Amplifier IC GNSS 1.164GHz ~ 1.3GHz, 1.559GHz ~ 1.61GHz 6-ESON (1.6x1.6)
Lowest to $1.7205

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.8755 $58.7550
24+ $4.8210 $115.7040
38+ $4.6708 $177.4904
52+ $4.5195 $235.0140
67+ $4.3694 $292.7498
89+ $3.9178 $348.6842
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,300 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess