EN
  • EN
  • DE

VT2492FCX-ADJ

Part No VT2492FCX-ADJ
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 30A 6.5-14V INTEG
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Mfr Maxim Integrated
Package Tape & Reel
Product Status Active
Number of Regulators 1
Base Product Number VT2492
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 938906-VT2492FCX-ADJ
Ultra Librarian 3D Model Ultra Librarian VT2492FCX-ADJ CAD Model

Description

Maxim Integrated's VT2492FCX-ADJ Voltage Regulator

The VT2492FCX-ADJ is a cutting-edge voltage regulator from Maxim Integrated, designed to offer precise voltage control and high efficiency for a wide range of applications. This advanced component is engineered to meet the rigorous demands of modern electronic devices, providing a reliable power management solution that ensures optimal performance and longevity.

Key Features

  • Adjustable Output: The VT2492FCX-ADJ offers an adjustable output voltage, giving designers the flexibility to set the voltage level according to the specific requirements of their application.
  • High Efficiency: With its high-efficiency design, this voltage regulator minimizes power loss, thereby reducing heat generation and improving overall system performance.
  • Low Dropout: The low dropout feature of the VT2492FCX-ADJ ensures stable operation even with very low differences between the input and output voltages, making it ideal for battery-powered devices.
  • Thermal Protection: Built-in thermal protection safeguards the device from damage due to overheating, enhancing the regulator's reliability and extending its service life.
  • Compact Form Factor: The compact size of the VT2492FCX-ADJ makes it suitable for space-constrained applications, without compromising on power or efficiency.

Applications

The versatility of the VT2492FCX-ADJ allows it to be used in a diverse array of electronic systems. Some of the typical applications include:

  • Portable and battery-operated devices
  • Wireless communication equipment
  • Power supplies for sensors and microcontrollers
  • Consumer electronics
  • Automotive and industrial control systems

Technical Specifications

The VT2492FCX-ADJ boasts a robust set of technical specifications that make it a top choice for power regulation needs:

  • Adjustable output voltage range
  • High accuracy and low dropout performance
  • Thermal shutdown and current limit protection
  • Stable with low-ESR capacitors
  • Available in several package options to suit various design requirements

Maxim Integrated's commitment to quality and performance is evident in the VT2492FCX-ADJ voltage regulator. With its advanced features and reliable operation, it stands out as a superior choice for engineers looking for a power management solution that won't compromise their design's integrity or efficiency.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess