EN
  • EN
  • DE

VT250AFCX-ADJ

Part No VT250AFCX-ADJ
Manufacturer Maxim Integrated
Catalog OEM Parts (T - Z)
Description IC Pwr Mgt-v-reg-sw Step-down Rohs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1022433-VT250AFCX-ADJ
Categories OEM Parts(T-Z)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian VT250AFCX-ADJ CAD Model

Description

The VT250AFCX-ADJ from Maxim Integrated is a highly efficient, adjustable voltage regulator designed to provide precise power management for a wide range of applications. This component is a testament to Maxim Integrated's commitment to delivering high-performance, reliable, and easy-to-use power solutions for today's demanding electronic devices.

Key Features

  • Adjustable Output Voltage: The VT250AFCX-ADJ offers an adjustable output voltage feature, allowing designers to customize the voltage supply according to the specific needs of their application, enhancing versatility and usability.
  • High Efficiency: With its advanced design, this voltage regulator maintains high efficiency across a wide range of load conditions, ensuring minimal power loss and heat generation, which is critical for maintaining the longevity and reliability of electronic systems.
  • Low Dropout (LDO) Performance: The device is engineered to operate with a low dropout voltage, making it ideal for applications with tight voltage margins, where maintaining a stable output voltage is crucial even when the input voltage is very close to the output voltage.
  • Thermal Protection: The VT250AFCX-ADJ is equipped with thermal protection features that prevent the device from overheating, safeguarding the voltage regulator and the electronic system it powers from potential thermal damage.
  • Compact Package: Housed in a compact package, this voltage regulator is suitable for space-constrained applications, allowing for more efficient use of PCB real estate without compromising performance.

Applications

The VT250AFCX-ADJ is ideal for a variety of applications where reliable and precise voltage regulation is paramount. These applications include, but are not limited to, portable devices, wireless communication equipment, networking hardware, and industrial control systems. Its adjustable nature makes it particularly well-suited for custom electronic designs that require a specific voltage level not typically provided by fixed regulators.

Conclusion

Maxim Integrated's VT250AFCX-ADJ voltage regulator is an excellent choice for design engineers looking for a flexible, efficient, and reliable power management solution. By integrating features such as adjustability, high efficiency, low dropout performance, and thermal protection, this component stands out as a versatile option for a multitude of electronic applications.

You May Also Be Interested in

Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Kemet
Need more? Email Us
Agere Systems
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
STMicroelectronics
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.7755 $58.2855
51+ $2.2765 $116.1015
79+ $2.2061 $174.2819
109+ $2.1344 $232.6496
140+ $2.0640 $288.9600
188+ $1.8503 $347.8564
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess