EN
  • EN
  • DE

ZLP12840S2828G

Part No ZLP12840S2828G
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 128KB OTP 28SOIC  /  Z8 LXM series Microcontroller IC 8-Bit 8MHz 128KB (128K x 8) OTP 28-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Analog Devices Inc./Maxim Integrated
Series Crimzon™ ZLP
Package Tube
Product Status Obsolete
Core Processor Z8 LXM
Core Size 8-Bit
Speed 8MHz
Connectivity UART/USART
Peripherals Brown-out Detect/Reset, HLVD, POR, WDT
Number of I/O 24
Program Memory Size 128KB (128K x 8)
Program Memory Type OTP
RAM Size 1K x 8
Supply Voltage - Operating 2V ~ 3.6V
Oscillator Type Internal
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Base Product Number ZLP12840
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names 269-3828
Standard Package 27
Win Source Part Number 1017797-ZLP12840S2828G
Ultra Librarian 3D Model Ultra Librarian ZLP12840S2828G CAD Model

Description

The ZLP12840S2828G from Maxim Integrated stands as a testament to the company's commitment to innovation and quality in the semiconductor industry. This sophisticated product is designed for applications demanding high performance, reliability, and efficiency in a compact form factor.

Key Features

  • High-Performance Processing: With an advanced architecture, the ZLP12840S2828G ensures rapid data processing, making it suitable for complex computing tasks.
  • Low Power Consumption: It is engineered to operate with minimal power, making it an ideal choice for battery-powered or energy-sensitive applications.
  • Compact Size: The diminutive footprint of the ZLP12840S2828G allows for its integration into space-constrained designs without compromising on functionality.
  • Durability: Built with robust materials, it offers a long operational lifespan even in demanding environments.
  • Flexibility: The product is versatile and can be used across a range of industries and applications, from consumer electronics to industrial automation systems.

Applications

The ZLP12840S2828G is adept at catering to a diverse array of applications. It is particularly well-suited for use in:

  • Smart devices and IoT applications
  • Portable medical devices
  • Automotive systems
  • Industrial control units
  • High-tech wearables

Technical Specifications

With a focus on technical excellence, the ZLP12840S2828G is built to meet stringent specifications. Some of its notable technical attributes include:

  • Advanced processing core for optimal performance
  • Integrated memory modules for efficient data management
  • High-speed connectivity interfaces for seamless communication with other devices
  • Enhanced security features to protect against unauthorized access and data breaches

Maxim Integrated's ZLP12840S2828G is an embodiment of the company's dedication to providing cutting-edge solutions that address the evolving needs of modern electronics. With its combination of performance, power efficiency, and compact size, it is poised to be a valuable component in a multitude of innovative products.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess