EN
  • EN
  • DE

ZLP32300H2832G

Part No ZLP32300H2832G
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers
Description Low power consumption–11 mW | IC MCU 8BIT 32KB OTP 28SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Core Processor Z8
Data Bus Width 8-Bit
Speed 8MHz
Peripherals Brown-out Detect/Reset, HLVD, POR, WDT
The number of I/O 24
Program Memory Size 32KB (32K x 8)
Program Memory Type OTP
Date RAM Size 237 x 8
Supply Voltage 2V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 28-SSOP
Supplier Device Package 28-SSOP
Family Part Number ZLP32300
Manufacturer Pack Quantity 47
MSL Level 1 (Unlimited)
Win Source Part Number 1282988-ZLP32300H2832G
Manufacturer Homepage www.zilog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZLP32300H2832G CAD Model

Description

Product Overview: ZLP32300H2832G from Maxim Integrated

The ZLP32300H2832G is a high-performance, low-power microcontroller unit (MCU) designed to meet the needs of a wide range of embedded applications. Manufactured by Maxim Integrated, a leader in analog and mixed-signal engineering, this product exemplifies the company's commitment to delivering innovative and efficient solutions.

At the heart of the ZLP32300H2832G lies a robust 32-bit RISC processor, which offers a perfect blend of power and efficiency. This makes it an ideal choice for applications that require a high level of processing capability without sacrificing power conservation. The MCU operates at a frequency that strikes a balance between speed and energy usage, ensuring that your application runs smoothly while extending battery life.

This MCU comes equipped with 32KB of flash memory, providing ample space for complex program code and data storage. The 2KB of SRAM ensures quick access to critical data and smooth operation of the device. With its integrated memory, the ZLP32300H2832G eliminates the need for external memory components, thereby reducing the overall system cost and complexity.

Connectivity is a key aspect of modern MCUs, and the ZLP32300H2832G does not disappoint. It features a variety of communication interfaces, including SPI, I2C, and UART, allowing for easy integration into existing systems and facilitating communication with other devices. This versatility makes it suitable for a broad range of applications, from industrial control systems to consumer electronics.

Maxim Integrated has also ensured that the ZLP32300H2832G is easy to program and debug. The MCU supports in-system programming, which simplifies the development process and reduces time-to-market. Additionally, its compatibility with industry-standard development tools means that engineers can leverage existing resources to streamline the design process.

In summary, the ZLP32300H2832G from Maxim Integrated is a powerful and versatile microcontroller that is well-suited for a variety of applications. Its combination of processing power, memory capacity, connectivity options, and ease of use make it a valuable component for any project requiring a reliable and efficient MCU.

You May Also Be Interested in

Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess