EN
  • EN
  • DE
  • IT

ZLP32300S2808G

Part No ZLP32300S2808G
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB OTP 28SOIC / MCU 8-bit Z8 CISC 8KB PROM 2.5V/3.3V 28-Pin SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series Crimzon ZLP
Packaging Tube
Core Processor Z8
Core Size 8-Bit
Speed 8MHz
Peripherals Brown-out Detect/Reset, HLVD, POR, WDT
Number of I/O 24
Program Memory Size 8KB (8K x 8)
Program Memory Type One Time Programmable(OTP)
RAM Size 237 x 8
Supply Voltage 2 V ~ 3.6 V
Oscillator Type Internal
Operating Temperature Range 0°C ~ 70°C (TA)
Package 28-SOIC (0.295", 7.50mm Width)
Manufacturer Package 28-SOIC
Win Source Part Number 791133-ZLP32300S2808G
Popularity Medium
Supply and Demand Status Limited
Family Name ZLP32300
Introduction Date February 08, 2008
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ZLP32300S2808G CAD Model

Description

The ZLP32300S2808G is a state-of-the-art microcontroller unit (MCU) developed by Maxim Integrated, a company renowned for its innovative and high-performance integrated circuits. This product is specifically designed to cater to the needs of modern embedded systems that require a combination of low power consumption, high processing speed, and minimal footprint.

Key Features

  • High Efficiency: The ZLP32300S2808G operates with exceptional power efficiency, making it ideal for battery-operated devices and applications where power conservation is critical.
  • Advanced Processing Capabilities: Equipped with a powerful processing core, this MCU can handle complex computations and algorithms, ensuring smooth operation in demanding applications.
  • Compact Design: With its small form factor, the ZLP32300S2808G is perfect for space-constrained applications, offering a high degree of functionality without compromising on space.
  • Robust Connectivity: This MCU boasts a range of communication interfaces, allowing for seamless integration with other components and peripherals within a system.
  • Flexible Memory Options: The ZLP32300S2808G comes with ample built-in memory, and its architecture supports additional external memory, providing the flexibility needed for complex applications.

Applications

The versatility of the ZLP32300S2808G makes it suitable for a wide array of applications, including but not limited to:

  • Smart Home Devices
  • Industrial Control Systems
  • Portable Medical Devices
  • Wearable Technology
  • Automotive Electronics

Technical Specifications

The ZLP32300S2808G features an impressive lineup of technical specifications that enable it to meet the stringent requirements of various industries:

  • Operating Voltage Range: 2.7V to 5.5V
  • Operating Temperature Range: -40°C to +85°C
  • Package Type: SOP-8
  • Integrated Peripherals: Timers, ADC, PWM, UART, SPI, I2C

In conclusion, Maxim Integrated's ZLP32300S2808G is a highly capable microcontroller that offers a perfect blend of power efficiency, processing prowess, and compactness, making it an excellent choice for developers and engineers looking to push the boundaries of what's possible in embedded system design.

You May Also Be Interested in

Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess