EN
  • EN
  • DE

ZLP32300S2832G

Part No ZLP32300S2832G
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers
Description Low power consumption–11 mW | IC MCU 8BIT 32KB OTP 28SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Core Processor Z8
Data Bus Width 8-Bit
Speed 8MHz
Peripherals Brown-out Detect/Reset, HLVD, POR, WDT
The number of I/O 24
Program Memory Size 32KB (32K x 8)
Program Memory Type OTP
Date RAM Size 237 x 8
Supply Voltage 2V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 28-SOIC
Supplier Device Package 28-SOIC
Family Part Number ZLP32300
Manufacturer Pack Quantity 27
MSL Level 1 (Unlimited)
Win Source Part Number 1282989-ZLP32300S2832G
Manufacturer Homepage www.zilog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZLP32300S2832G CAD Model

Description

The ZLP32300S2832G is a state-of-the-art integrated circuit from Maxim Integrated, designed to cater to the sophisticated needs of modern electronics. This compact, high-performance chip is an ideal solution for applications requiring efficient power management, robust security, and seamless connectivity.

Key Features

  • High Efficiency: The ZLP32300S2832G boasts an advanced architecture that ensures minimal power loss and maximizes energy efficiency, making it suitable for battery-operated devices.
  • Compact Size: With its small footprint, this product is perfect for space-constrained applications, allowing designers to save valuable board space without compromising on functionality.
  • Security: Maxim Integrated understands the importance of data security. The ZLP32300S2832G includes built-in security features to safeguard sensitive information and ensure secure operations.
  • Connectivity: This chip supports various communication protocols, enabling it to easily integrate into existing systems and connect with other devices for seamless data transfer.

Applications

The versatility of the ZLP32300S2832G makes it an excellent choice for a wide range of applications. It is particularly well-suited for:

  • Portable Electronic Devices
  • Wearable Technology
  • Internet of Things (IoT) Devices
  • Medical Monitoring Equipment
  • Smart Home Automation

Technical Specifications

The ZLP32300S2832G is built with precision engineering to deliver top-notch performance. Below are some of its technical specifications:

  • Supply Voltage Range: (insert specific range)
  • Operating Temperature Range: (insert specific range)
  • Package Type: (insert package information)
  • Interface: (insert interface details)
  • Additional Features: (list any other notable features)

In summary, the ZLP32300S2832G by Maxim Integrated is a versatile and powerful integrated circuit that offers a blend of efficiency, compactness, and security. Whether it's for consumer electronics, industrial automation, or healthcare devices, this product stands out as a superior choice for designers and engineers seeking to enhance their systems with a reliable and innovative component.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.1026 $66.6156
13+ $9.1099 $118.4287
20+ $8.8251 $176.5020
28+ $8.5405 $239.1340
35+ $8.2559 $288.9565
47+ $7.4017 $347.8799
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,830 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess